Products specifications Report Issue?

Category Cables, Wires - Management - Cable Ties and Zip Ties
Mfr HellermannTyton
Package Bulk
Wire/Cable Tie Type Standard, Locking
Length - Approximate 9"
Bundle Diameter 1.97" (50.00mm)
Width 0.185" (4.70mm)
Length - Actual 0.755' (230.00mm, 9.06")
Mounting Type Push Mount, Fir Tree
Tensile Strength 50 lbs (22.68 kg)
Features Heat Stabilized, Impact Modified
Material Polyamide (PA66) , Nylon 6/6
Color Black
Base Product Number 157-00
Standard Package 3,000
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
California Prop 65 Warning Information
Win Source Part Number 1340541-157-00169
Ultra Librarian 3D Model Ultra Librarian 157-00169 CAD Model

Description

The HellermannTyton 1340541-157-00169 is a package of bulk black-colored locking cable ties.

  • Color: Black
  • Width: 4.70mm
  • Bundle Diameter: 1.97 inches (50mm)
  • Material: Polyamide (PA66), Nylon 6/6
  • Mounting Type: Push Mount, Fir Tree
  • Tensile Strength: 50 lbs (22.68 kg)
  • Series: Q Tie
  • Features: Heat Stabilized, Impact Modified

You May Also Be Interested in

Essentra Components
CABLE TIE SCREW MOUNT:NYL NATURA
Need more? Email Us
ECAD model for CTMT001A
American Electrical Inc.
CBL TIE LOCKING BLK 175LB 1.181'
Lowest to $1.4819
ECAD model for 1327
Essentra Components
CBL TIE LOCKING NAT 40LB 11.81\
Need more? Email Us
ECAD model for WITA-40VL-M
Thomas & Betts
Cable Tie Nylon 6.6 50mm Natural 18lb
Need more? Email Us
ECAD model for TY232M
Essentra Components
CBL TIE LOCKING NAT 50LBS 2.083'
Need more? Email Us
ECAD model for WITA-50XL-C
Tripp Lite
HOOK&LOOP TIE BLACK 10" 10PK / Hook and Loop - Tie Black 0.625" (15.88mm)
Need more? Email Us
ECAD model for P350-10N-10
Essentra Components
CBL TIE LOCKING NAT 50LB 5.31\
Need more? Email Us
ECAD model for WIT-50RLA-1
Essentra Components
CBL TIE DBL HEAD BLK 50LB 1.214'
Need more? Email Us
ECAD model for WITA-50LDH-UV-M
HellermannTyton
BUTTONHEAD TIE 130LB 10.5" / Cable Ties, Standard Locking Polyamide 6/6 Black 73mm 578N Automotive Bag
Need more? Email Us
ECAD model for 132-00008

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention