EN
  • EN
  • DE

PLWP2SB-D

Part No PLWP2SB-D
Manufacturer Panduit Corp
Catalog Cable Ties and Cable Lacing
Description TIE WING PUSH MNT STD NAT 7.8"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Panduit Corp
Packaging 500 per Pkg
Status Active
Wire/Cable Tie Type Standard, Locking
Bundle Diameter 1.75" (44.45mm)
Length 0.650' (198.00mm, 7.80")
Width 0.190" (4.83mm)
Mounting Push Mount, Winged Arrowhead
Tensile Strength 50 lbs (22.68 kg)
Material Polyamide (PA66), Nylon 6/6
Color Natural
Win Source Part Number 1027158-PLWP2SB-D
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PLWP2SB-D CAD Model

Description

The 1027158-PLWP2SB-D is a standard, locking wire/cable tie with a length of 0.650' (198.00mm, 7.80") and a width of 0.190" (4.83mm).

  • Manufacturer: Panduit Corp
  • Length: 0.650' (198.00mm, 7.80")
  • Width: 0.190" (4.83mm)
  • Material: Polyamide (PA66), Nylon 6/6
  • Color: Natural
  • Mounting Feature: Push Mount, Winged Arrowhead
  • Bundle Diameter: Up to 1.75" (44.45mm)
  • Category: Cables, Wires - Management
  • Package Quantity: 500

You May Also Be Interested in

Panduit Corp
TIE WING PUSH MNT PAN TY NAT
Need more? Email Us
Panduit Corp
CBL TIE LOCKING NAT 120LB 1.968' / Standard, Locking Natural 6.69" (170.00mm) 0.300" (7.62mm) 120 lbs (54.43 kg)
Need more? Email Us
American Electrical Inc.
CBL TIE LOCKING BLK 175LB 1.181'
Lowest to $1.3231
Essentra Components
STRAP, HOOK & LOOP, BLACK
Need more? Email Us
3M
TIE WIRE 4" NATURAL 18LB
Lowest to $0.8097
Essentra Components
WIRE TIE 21.25" NYLON NATURAL
Need more? Email Us
Panduit Corp
TIE WING PUSH MNT STD NAT 7.8"
Need more? Email Us
Essentra Components
LADDER TIE: 316 STAINLESS STEEL
Need more? Email Us
Essentra Components
CABLE TIE DOUBLE LOCKING:NYL BLA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess