EN
  • EN
  • DE

RMER1BL

Part No RMER1BL
Manufacturer Panduit Corp
Catalog Unclassified
Description RIBBON, RESIN, 1.1" WIDE, 300' L / Ribbon For Use With The TDP43ME Thermal Transfer Desktop Printer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Computers, Office - Components, Accessories
Manufacturer Panduit Corp
Accessory Type Thermal Transfer Ribbon
For Use With/Related Products TDP43ME Printer
Win Source Part Number 774232-RMER1BL
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
Country of Origin Costa Rica
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian RMER1BL CAD Model

Description

The RMER1BL is a raised marker plate and cable tie combination from Panduit Corp, designed for identifying and securing cables, wires, and other components. This product allows for clear and durable labeling in various industrial and commercial applications.

Applications

  • Cable management in data centers
  • Electrical wiring identification
  • Network cabling organization
  • Control panel wiring
  • Telecommunications installations

Features

  • Integrated cable tie and marker plate
  • Durable nylon construction
  • Easy to write on marker surface
  • Resistant to chemicals and UV exposure
  • Black color (BL designation)

Benefits

  • Simplified Identification: Combines cable tying and labeling into a single step, saving time and effort.
  • Long-lasting Durability: Nylon construction ensures resistance to wear, tear, and environmental factors.
  • Clear Labeling: The marker surface provides a convenient space for writing clear and legible labels.
  • Resistant Performance: Resistant to chemicals and UV exposure, making it suitable for harsh environments.
  • Professional Appearance: Provides a neat and organized appearance to cable installations.

Additional Details

The RMER1BL is typically made from durable nylon material, providing good tensile strength and resistance to chemicals and UV radiation. The black color (BL designation) indicates the color of the cable tie and marker plate. The marker plate is designed to be easily written on with permanent markers. These types of cable ties are commonly used in applications where clear and long-lasting cable identification is required.

Refer to the Panduit Corp. product specifications or catalog for detailed dimensions, material specifications, tensile strength, and other relevant technical information for the RMER1BL. This information will ensure proper selection and application of the product in your specific use case.

You May Also Be Interested in

NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess