EN
  • EN
  • DE

SBRD8340T4G-VF01

Part No SBRD8340T4G-VF01
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 3A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 600mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 40V
Mounting SMD (SMT)
Case / Package DPAK-3
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 1094624-SBRD8340T4G-VF01
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBRD8340T4G-VF01 CAD Model

Description

ON Semiconductor SBRD8340T4G-VF01 Overview

The SBRD8340T4G-VF01 is a high-performance Schottky Barrier Rectifier Diode from ON Semiconductor, designed to meet the rigorous demands of today's electronic devices. This rectifier diode offers a perfect blend of efficiency, reliability, and performance, making it an ideal choice for a wide range of applications.

Key Features

  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances power efficiency by minimizing power loss during conduction.
  • High Surge Capability: With its high surge current capability, the SBRD8340T4G-VF01 can withstand transient overcurrent conditions, offering better reliability in applications prone to surges.
  • High Current Rating: The device is capable of conducting high levels of current, making it suitable for high power density applications.
  • Temperature Performance: It operates effectively over a wide temperature range, ensuring stable performance under varying environmental conditions.
  • RoHS Compliant: The product is RoHS compliant, meeting the environmental standards that restrict the use of hazardous substances in electronic equipment.

Applications

The SBRD8340T4G-VF01 is versatile and can be used in various applications, including:

  • Power supply units
  • DC-DC converters
  • Automotive applications
  • LED lighting
  • Battery charging systems
  • Telecommunication equipment

Product Specifications

ON Semiconductor's SBRD8340T4G-VF01 comes with the following specifications:

  • Package: The device is available in a compact, surface-mount package that is well-suited for automated assembly processes.
  • Current Rating: It has a forward continuous current rating, ensuring it can handle the required current levels for most power applications.
  • Voltage Rating: The peak repetitive reverse voltage rating indicates its ability to block reverse voltage without conducting.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SBRD8340T4G-VF01 is no exception. Each device is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected of ON Semiconductor products. Customers can trust in the reliability and longevity of this Schottky Barrier Rectifier Diode for their electronic designs.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess