EN
  • EN
  • DE

NNC100X75LG2

Part No NNC100X75LG2
Manufacturer Panduit Corp
Catalog Wire Ducts, Raceways
Description WIRE DUCT SLOTTED NO HAL GRY 2M
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Panduit Corp
Status Active
Wire Duct Type Slotted (Raceway), 2 Piece
Height 2.850" (72.40mm)
Length 6.56' (2.00m)
Width 3.921" (99.60mm)
Mounting Screw
Features Separate Snap in Lid (Included)
Material Polyphenylene Oxide (PPO), Halogen Free
Color Gray, Light
Win Source Part Number 1050310-NNC100X75LG2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NNC100X75LG2 CAD Model

Description

The Panduit Corp 1050310-NNC100X75LG2 wire duct is a two-piece slotted (raceway) designed for cable and wire management.

  • Type: Two-Piece Slotted (Raceway)
  • Length: 6.56 feet (2.00m)
  • Height: 2.850 inches (72.40mm)
  • Width: 3.921 inches (99.60mm)
  • Material: Polyphenylene Oxide (PPO)
  • Halogen-Free: Yes
  • Lid: Separate Snap-In Lid (Included)
  • Mounting: Screws

You May Also Be Interested in

Hammond Manufacturing
WIRE DUCT SOLID SCREW 2' GRAY / Wire Duct Gray Solid (Raceway), Single Channel Screw 2.00' (609.60mm)
Need more? Email Us
Essentra Components
WIRE DUCT SLOTTED 2"X 3" 8PC/6.5 / Slotted Richo Wiring Duct
Need more? Email Us
Panduit Corp
WIRE DUCT SLOTTED NO HAL GRY 2M
Need more? Email Us
Essentra Components
Need more? Email Us
Panduit Corp
WIRE DUCT SLOTTED 2PC SCRW 6.56' / Wire Duct Gray, Light Slotted (Raceway), 2 Piece Screw 6.56' (2.00m)
Need more? Email Us
Essentra Components
Need more? Email Us
Panduit Corp
WIRE DUCT SLOTTED 2PC SCRW 6.56' / Wire Duct Gray, Light Slotted (Raceway), 2 Piece Screw 6.56' (2.00m)
Need more? Email Us
Essentra Components
Need more? Email Us
Panduit Corp
WIRE DUCT SLOTTED NO HAL GRY 2M
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess