EN
  • EN
  • DE

S2X2YL6

Part No S2X2YL6
Manufacturer Panduit Corp
Catalog Wire Ducts, Raceways
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Wire Ducts, Raceways
Mfr Panduit Corp
Series Fiber-Duct™
Package Bulk
Product Status Obsolete
Wire Duct Type Solid (Raceway), Base
Height 2.000" (50.80mm)
Length 6.00' (1.83m)
Width 2.000" (50.80mm)
Mounting Type Rivet
Material Poly-Vinyl Chloride (PVC)
Color Yellow
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.90.8510
Win Source Part Number 1308492-S2X2YL6
Ultra Librarian 3D Model Ultra Librarian S2X2YL6 CAD Model

Description

The S2X2YL6 is a fiber-duct wire duct manufactured by Panduit Corp.

  • Wire Duct Type: Solid (raceway), base
  • Length: 6.00' (1.83m)
  • Color: Yellow
  • Mounting: Rivets
  • Material: Poly-Vinyl Chloride (PVC)
  • Dimensions: 2.000" (50.80mm) in height and 2.000" (50.80mm) in width
  • MSL Level: Not applicable
  • HTSUS Code: 8536.90.8510

You May Also Be Interested in

Hammond Manufacturing
WIRE DUCT SOLID SCREW 2' GRAY / Wire Duct Gray Solid (Raceway), Single Channel Screw 2.00' (609.60mm)
Need more? Email Us
Panduit Corp
Need more? Email Us
Essentra Components
WIRE DUCT SLOTTED 2"X 3" 8PC/6.5 / Slotted Richo Wiring Duct
Need more? Email Us
Panduit Corp
Need more? Email Us
Essentra Components
WIRE DUCT SLOTTED 2PC SCRW 6.50' / Wire Duct Gray, Light Slotted (Raceway), 2 Piece Screw 6.50' (1.98m)
Need more? Email Us
Panduit Corp
WIRE DUCT SLOTTED NO HAL GRY 2M
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess