EN
  • EN
  • DE

CWST1272NK

Part No CWST1272NK
Manufacturer Hammond Manufacturing
Catalog Wire Ducts, Raceways
Description WIRE DUCT SOLID SCREW 6' GRAY / Wire Duct Gray Solid (Raceway), Single Channel Screw 6.00' (1.83m)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Wire Ducts, Raceways
Mfr Hammond Manufacturing
Series CW
Package Box
Wire Duct Type Solid (Raceway), Single Channel
Height 12.000" (304.80mm)
Length 6.00' (1.83m)
Width 12.000" (304.80mm)
Mounting Type Screw
Material Steel
Color Gray
Base Product Number CWST1272
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.8510
Standard Package 1
Win Source Part Number 1114276-CWST1272NK
Ultra Librarian 3D Model Ultra Librarian CWST1272NK CAD Model

Description

The CWST1272NK is a wire duct, raceway from Hammond Manufacturing.

  • Color: Gray
  • Material: Steel
  • Type: Solid (Raceway), Single Channel
  • Package Type: Box
  • Length: 6.00' (1.83m)
  • Height: 12.000" (304.80mm)
  • Width: 12.000" (304.80mm)
  • Mounting: Screws
  • Series: CW

You May Also Be Interested in

Panduit Corp
Need more? Email Us
Hammond Manufacturing
WIRE DUCT SOLID SCREW 2' GRAY / Wire Duct Gray Solid (Raceway), Single Channel Screw 2.00' (609.60mm)
Need more? Email Us
Essentra Components
Need more? Email Us
Panduit Corp
Need more? Email Us
Essentra Components
Need more? Email Us
Hammond Manufacturing
WIRE DUCT SOLID SCREW 2' GRAY / Wire Duct Gray Solid (Raceway), Single Channel Screw 2.00' (609.60mm)
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Hammond Manufacturing
WIRE DUCT SOLID SCREW 6' GRAY / Wire Duct Gray Solid (Raceway), Single Channel Screw 6.00' (1.83m)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess