EN
  • EN
  • DE

MC75X75IG2

Part No MC75X75IG2
Manufacturer Panduit Corp
Catalog Wire Ducts, Raceways
Description WIRE DUCT SLOTTED 2PC SCRW 6.56'  /  Wire Duct Gray, Light Slotted (Raceway), 2 Piece Screw 6.56' (2.00m)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Wire Ducts, Raceways
Mfr Panduit Corp
Series PANDUCT® Type MC
Package Bulk
Wire Duct Type Slotted (Raceway), 2 Piece
Height 2.850" (72.40mm)
Length 6.56' (2.00m)
Width 2.940" (74.68mm)
Mounting Type Screw
Features Separate Snap in Lid (Included)
Material Poly-Vinyl Chloride (PVC)
Color Gray, Light
Base Product Number MC75X75
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.8510
Other Names MC75X75IG2-ND,298-18477,07498374304
Standard Package 5
Win Source Part Number 1197758-MC75X75IG2
Ultra Librarian 3D Model Ultra Librarian MC75X75IG2 CAD Model

Description

The Panduit Corp MC75X75IG2 is a wire duct or raceway used in cable and wire management.

  • Series: PANDUCT Type MC series
  • Material: poly-vinyl chloride (PVC)
  • Color: gray, light
  • Lid: separate snap-in lid included
  • Length: 6.56 feet
  • Height: 2.850 inches
  • Width: 2.940 inches
  • Mounting: screw mounting
  • Wire Duct Type: two-piece slotted

You May Also Be Interested in

HellermannTyton
WIRE DUCT SLOTTED SCREW 1.64' / Wire Duct White Slotted (Raceway), Base Screw 1.64' (500.00mm)
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
WIRE DUCT SLOTTED 2PC SCRW 6.56' / Wire Duct Gray, Light Slotted (Raceway), 2 Piece Screw 6.56' (2.00m)
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
WIRE DUCT SLOTTED 2PC SCRW 6.50' / Wire Duct Gray, Light Slotted (Raceway), 2 Piece Screw 6.50' (1.98m)
Need more? Email Us
Essentra Components
Need more? Email Us
Hammond Manufacturing
WIRE DUCT SOLID SCREW 6' GRAY / Wire Duct Gray Solid (Raceway), Single Channel Screw 6.00' (1.83m)
Need more? Email Us
Essentra Components
WIRE DUCT SLOTTED 2"X 3" 8PC/6.5 / Slotted Richo Wiring Duct
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess