EN
  • EN
  • DE

B72500T140K60V50

Part No B72500T140K60V50
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+Rohs
Reference case SOD323
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 722496-B72500T140K60V50
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B72500T140K60V50 CAD Model

Description

The B72500T140K60V50 is a ThermoFuse varistor from EPCOS (TDK) designed for overvoltage protection with added thermal protection. This device combines the surge protection capabilities of a varistor with a built-in thermal fuse that disconnects the varistor from the circuit in case of overheating, preventing potential fire hazards.

Applications

  • Overvoltage and overcurrent protection in power supplies
  • Protection of sensitive electronic components in household appliances
  • Surge protection in lighting applications
  • Transient voltage suppression in consumer electronics
  • Protection of industrial equipment from voltage spikes and thermal runaway

Features

  • Integrated ThermoFuse: Provides thermal protection by disconnecting the varistor in case of overheating.
  • High surge current capability: Designed to withstand high surge currents, ensuring reliable protection against transient voltages.
  • Operating voltage: Suitable for circuits with a specific operating voltage range.
  • Leaded construction: Facilitates easy mounting and connection to circuit boards.
  • RoHS compliant: Environmentally friendly, meeting the requirements of the RoHS directive.

Benefits

  • Enhanced safety: Prevents potential fire hazards by disconnecting the varistor in case of thermal runaway.
  • Improved equipment reliability: Protects sensitive electronic components from damage due to voltage surges and thermal events.
  • Extended product lifespan: Minimizes the risk of component failure, extending the operational life of the protected equipment.
  • Cost-effective surge protection: Offers a reliable and affordable solution for surge and thermal protection.
  • Easy to install: The leaded construction simplifies installation and integration into existing circuits.

Additional Details

The B72500T140K60V50 ThermoFuse varistor includes a surge current rating (Imax), clamping voltage (Vc), and energy handling capability (Wmax) specified in the EPCOS (TDK) datasheet. The specific operating temperature and tripping characteristics of the integrated thermal fuse are also detailed in the datasheet. It is constructed with metal oxide ceramic, and the epoxy resin coating confirms to UL 94 V-0. It’s designed to interrupt circuits with voltage ratings of up to 250VAC to prevent fires in overvoltages and withstand currents up to 10,000A.

You May Also Be Interested in

Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
Bourns Inc.
VARISTOR 510V 2.5KA DISC 10MM
Lowest to $0.5571
Bourns Inc.
VARISTOR 120V 1.2KA DISC 7MM
Lowest to $0.0474
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
Panasonic
Lowest to $0.0381
Bourns Inc.
Lowest to $61.1769
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess