EN
  • EN
  • DE

CWSC224NK

Part No CWSC224NK
Manufacturer Hammond Manufacturing
Catalog Wire Ducts, Raceways
Description WIRE DUCT SOLID SCREW 2' GRAY / Wire Duct Gray Solid (Raceway), Single Channel Screw 2.00' (609.60mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Wire Ducts, Raceways
Mfr Hammond Manufacturing
Series CW
Package Box
Product Status Active
Wire Duct Type Solid (Raceway), Single Channel
Height 2.500" (63.50mm)
Length 2.00' (609.60mm)
Width 2.500" (63.50mm)
Mounting Type Screw
Material Steel
Color Gray
Base Product Number CWSC224
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.8510
Win Source Part Number 535295-CWSC224NK
Ultra Librarian 3D Model Ultra Librarian CWSC224NK CAD Model

Description

The CWSC224NK is a wire duct in the category of cables, wires, and management products.

  • Manufacturer: Hammond Manufacturing
  • Product Name: CWSC224NK
  • Category: Cables, Wires, Management
  • Series: CW
  • Type: Solid (Raceway), Single Channel
  • Color: Gray
  • Package Quantity: 1 Piece
  • Length: 2.00' (609.60mm)
  • Height: 2.500" (63.50mm)
  • Width: 2.500" (63.50mm)
  • Material: Steel
  • Mounting Type: Screw
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8536.90.8510
  • MSL: Not Applicable
  • REACH Status: Not Applicable

You May Also Be Interested in

Essentra Components
Need more? Email Us
Panduit Corp
Need more? Email Us
Phoenix Contact
WIRE DUCT SOLID 2PC RIVET 6.56'
Need more? Email Us
Essentra Components
WIRE DUCT SLOTTED 2PC SCRW 6.50' / Wire Duct Gray, Light Slotted (Raceway), 2 Piece Screw 6.50' (1.98m)
Need more? Email Us
Panduit Corp
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
WIRE DUCT SLOT 1.5"X3" 8PC/6.5'
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess