EN
  • EN
  • DE

23001551

Part No 23001551
Manufacturer Schroff
Catalog Racks
Description BACKPLANE 6U 21 CHAN VME J1/J2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Schroff
Category Boxes, Enclosures, Racks Backplanes
Series VME64
Package Box
Product Status Active
Number of Channels 21
Interface VME J1/J2
Win Source Part Number WS1207087-23001551
Ultra Librarian 3D Model Ultra Librarian 23001551 CAD Model

Description

Backplane 6U 21 Channel VME J1/J2 0.800" (20.32mm) Connector Spacing

You May Also Be Interested in

Bud Industries
CAB 12.25" PS 14.31X21.06X 15.5" / Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 15.500" L x 21.060" W x 14.310" H (393.70mm x 534.92mm x 363.47mm) Black
Need more? Email Us
New Age Enclosures
BOX ABS BLACK 3.6\
Need more? Email Us
Bud Industries
CABINET 7" PS 9.06X 21.06X 15.5" / Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 15.500" L x 21.060" W x 9.060" H (393.70mm x 534.92mm x 230.12mm) Black
Need more? Email Us
Bud Industries
CABINET 84" X 27" X 30.75" SAND / Metal, Steel Equipment Cabinet Enclosed, Back, Front, Sides 30.750" L x 27.000" W x 84.062" H (781.05mm x 685.80mm x 2135.18mm) Sand
Need more? Email Us
Hammond Manufacturing
MODULAR DBL DOOR FLANGE DISC / Metal, Steel Equipment Cabinet Enclosed, Bottom, Top 19.685" L x 62.992" W x 78.937" H (500.00mm x 1600.00mm x 2005.00mm) Gray
Need more? Email Us
Panduit Corp
NET-VERSE 45U*800MM*1200MM, BLAC
Need more? Email Us
Tripp Lite
25U RACK ENCLOSURE SERVER CABINT / Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 43.000" L x 23.630" W x 49.000" H (1092.20mm x 600.20mm x 1244.60mm) Black
Need more? Email Us
Hammond Manufacturing
RACK STEEL 10X30X30 GRY / Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 10.000" L x 30.000" W x 30.000" H (254.00mm x 762.00mm x 762.00mm) Gray
Need more? Email Us
Hammond Manufacturing
MODULAR DBL DOOR ENCL / Metal, Steel Equipment Cabinet Enclosed, Bottom, Top 23.622" L x 62.992" W x 70.866" H (600.00mm x 1600.00mm x 1800.00mm) Gray
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess