EN
  • EN
  • DE

2CLD82436

Part No 2CLD82436
Manufacturer Hammond Manufacturing
Catalog Racks
Description DESK UNIT 8.5X24X36.7 LIGHT GRAY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Status Active
Dimensions - Overall 36.690" L x 24.000" W x 8.500" H (931.93mm x 609.60mm x 215.90mm)
Material Metal, Steel
Features Hinged
Style Enclosed, Bottom, Front, Sides
Type Sloping Console
Door Steel
Color Gray
Ventilation Non-Vented
Win Source Part Number 000485-2CLD82436
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2CLD82436 CAD Model

Description

Product Overview

The 2CLD82436 is a top-of-the-line electronic component recognized for its robustness and reliability. It's designed to provide exceptional service in a broad range of electronic devices and systems.

Features and Benefits

  • Durable Performance: Reliable in high-stress applications.
  • Advanced Compatibility: Works seamlessly with various systems.
  • Cost-Effective: Provides excellently balanced performance and affordability.

Applications

  • Network Systems
  • Medical Devices
  • Renewable Energy Systems

Whether for industrial use or sophisticated electronic projects, the 2CLD82436 serves as a reliable component partner for all your needs.

You May Also Be Interested in

Hammond Manufacturing
RACK STEEL 26X20.9X45.1 BLK / Black Steel Floor Mount Post Rack
Need more? Email Us
Hammond Manufacturing
N4X 3-PT FREESTANDING ENCL / Hn4 Series Stainless Steel Freestanding Enclosures - Nema 4X
Need more? Email Us
Tripp Lite
CABINET STEEL
Lowest to $0.0370
Panduit Corp
800MM X 42RU X 1070MM DEEP NET-A
Need more? Email Us
Hammond Manufacturing
RACK FRAME
Need more? Email Us
Tripp Lite
25U RACK ENCLOSURE SERVER CABINT / Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 43.000" L x 23.630" W x 49.000" H (1092.20mm x 600.20mm x 1244.60mm) Black
Need more? Email Us
Panduit Corp
800MMW X 42 RU X 1070MMD S-TYPE,
Need more? Email Us
Hammond Manufacturing
RACK STEEL 13X21X10.75 BE/GY
Need more? Email Us
Hammond Manufacturing
RACK ALUM 8X8.5X1.75 BLK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess