EN
  • EN
  • DE

C2F247023CG1

Part No C2F247023CG1
Manufacturer Hammond Manufacturing
Catalog Racks
Description RACK FRAME
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Status Active
Dimensions - Panel 21.630" L x 24.110" W x 70.060" H (549.40mm x 612.39mm x 1779.52mm)
Dimensions - Overall 23.630" L x 28.000" W x 77.310" H (600.20mm x 711.20mm x 1963.67mm)
Material Metal, Steel
Features Front and Rear Access
Style Open Rack, Double Frame
Type Open Rack
Door Doorless
Color Beige, Gray
Shipping Info Drop shipped from the Manufacturer's Warehouse
Win Source Part Number 1027129-C2F247023CG1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian C2F247023CG1 CAD Model

Description

The Hammond Manufacturing open rack is a double frame rack that is designed for use in electronic circuits.

  • Type: Open Rack, Double Frame
  • Material: Steel
  • Color: Beige and Gray
  • Access: Front and Rear
  • Door: Without Door
  • Panel Dimensions: 21.630 inches L x 24.110 inches W x 70.060 inches H
  • Overall Dimensions: 23.630 inches L x 28.000 inches W x 77.310 inches H

You May Also Be Interested in

Hammond Manufacturing
RACK STEEL 31.5X21X16 BE/GY
Need more? Email Us
Hammond Manufacturing
RACK STEEL 10X20X20 GRY / Gray Mild Steel Ground Mount Type 1 Metering Cabinet
Need more? Email Us
Hammond Manufacturing
RACK FRAME
Need more? Email Us
Bud Industries
CABINET ASSEMBLY 75.31X27X30.75"
Need more? Email Us
Hammond Manufacturing
CABINET STEEL 12.7X60.1X60.1 GRY
Need more? Email Us
Panduit Corp
800MM X 42RU X 1070MM DEEP NET-A
Need more? Email Us
Hammond Manufacturing
MODULAR FLANGE DISC ENCL / Light Gray Steel Type 12 Modular Freestanding Disconnect Enclosure
Need more? Email Us
Hammond Manufacturing
N4X 3-PT FREESTANDING ENCL / Hn4 Series Stainless Steel Freestanding Enclosures - Nema 4X
Need more? Email Us
Bud Industries
CABINET 84" X 27" X 30.75" SAND / Metal, Steel Equipment Cabinet Enclosed, Back, Front, Sides 30.750" L x 27.000" W x 84.062" H (781.05mm x 685.80mm x 2135.18mm) Sand
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess