Products specifications Report Issue?

Manufacturer Phoenix Contact
Packaging Bulk
Number of Levels 2
Positions Per Level 7
Pitch 0.150" (3.81mm)
Mating Orientation Horizontal with Board
Current 10A
Voltage 300V
Wire Gauge 16-30 AWG
Mounting Style Through Hole
Wire Termination Screw - Rising Cage Clamp
Color Green
Housing Material Polyamide (PA), Nylon
Torque - Screw 0.22-0.25 Nm (1.9-2.2 Lb-In)
Screw Thread M2
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808087-1708071
Ultra Librarian 3D Model Ultra Librarian 1708071 CAD Model

Description

The 808087-1708071 from Phoenix Contact is a through-hole mounting style component with a pitch of 0.150 inches (3.81mm).

  • Color: Green
  • Material: Polyamide (PA), Nylon
  • Voltage Rating: 300V
  • Current: 10A
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Amphenol FCI
TERM BLOCK HDR 3POS 45DEG 5.08MM
Need more? Email Us
ECAD model for VK03525000J0G
Pololu Corporation
TERM BLK 4P 0.1" SIDE ENT 2-PACK
Lowest to $89.4382
ECAD model for 2493
WAGO Corporation
PUSH-IN TYPE JUMPER BAR; INSULAT
Need more? Email Us
ECAD model for 2006-403
Curtis Industries
CONN BARRIER STRP 10CIRC 0.375"
Need more? Email Us
ECAD model for 1510
Weidmuller
CONN TERM BLK GROUND 6-16 AWG
Need more? Email Us
ECAD model for 1010300000
Curtis Industries
CONN BARRIER STRP 15CIRC 0.375"
Lowest to $1.5599
ECAD model for 1515
221
TE Connectivity
TERM BLK NEMA 2POS
Need more? Email Us
ECAD model for 221
Molex, LLC
LOW PROFILE 5.00 5 ASY
Need more? Email Us
ECAD model for 39890-0305
Pololu Corporation
TERM BLOCK 7P 0.1" SIDE ENT
Need more? Email Us
ECAD model for 2496

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention