Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 74CBT3345
Manufacturer Pack Quantity 70
MSL Level 1 (Unlimited)
Win Source Part Number 1254279-SN74CBT3345PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74CBT3345PW CAD Model

Description

SN74CBT3345PW Product Overview

The SN74CBT3345PW is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. It is part of the CBT (Crossbar Switch Technology) family of devices, which are known for their ability to switch signals with high speed and low power consumption. This particular device is an octal bidirectional transceiver designed for asynchronous communication between data buses.

Key Features

  • Octal Bidirectional Transceiver: It features eight bidirectional input/output (I/O) ports, allowing for efficient data transfer between two buses.
  • Wide Operating Voltage Range: The device operates at a wide range of voltages from 2.3V to 3.6V, making it suitable for interfacing between systems operating at different logic levels.
  • Low Power Consumption: Designed for low-power operation, the SN74CBT3345PW minimizes power usage without compromising performance, which is critical for battery-powered and energy-efficient applications.
  • High-Speed Data Transfer: The transceiver is capable of transferring data at high speeds, ensuring that it can support the needs of high-performance data communication systems.
  • Bus Hold on Data Inputs: It includes a bus hold feature that prevents floating inputs and eliminates the need for external pull-up or pull-down resistors.
  • Flow-Through Architecture: The pinout design of the SN74CBT3345PW offers a flow-through architecture that simplifies PCB layout and reduces signal distortion.

Applications

The SN74CBT3345PW is versatile and can be used in a variety of electronic applications. It is particularly well-suited for:

  • Interfacing between different logic levels in mixed-voltage systems.
  • Bus isolation and buffering in computing and data storage systems.
  • Signal routing and switching in networking equipment.
  • General-purpose data communication in consumer electronics.

Package and Quality

This device comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, designated by the 'PW' suffix in its name. It offers a compact footprint for space-constrained applications. Texas Instruments ensures high manufacturing standards, with rigorous testing for quality and reliability, making the SN74CBT3345PW a dependable choice for designers and engineers.

You May Also Be Interested in

Diodes Incorporated
BUS SWITCH 3V U-QFN1826-16 T&R 3
Need more? Email Us
ECAD model for PI3CH3257ZTAEX
Pericom
3.3V, Low Capacitance 12-Bit to 24-Bit Mux/DeMux NanoSwitch
Lowest to $1.8278
ECAD model for PI3B16226B
Texas Instruments
LOW-VOLTAGE 20-BIT FET BUS SWITCH
Lowest to $3.0605
ECAD model for SN74CBTLV16210DLR
Texas Instruments
LOW-VOLTAGE DUAL 1-OF-4 FET MULTIPLEXER/DEMULTIPLEXER
Need more? Email Us
ECAD model for SN74CBTLV3253DRG4
Maxim Integrated
Differential 5:1 or 4:1 ECL/PECL Multiplexers with Single/Dual Output Buffers
Lowest to $15.9860
ECAD model for MAX9388EUP
Diodes Incorporated
IC MULTIPLEXER 2 X 1:2 8MSOP
Lowest to $1.0926
ECAD model for PI4MSD5V9540BUEX
IDT, Integrated Device Technology Inc
Lowest to $10.9684
ECAD model for IDTQS3VH245QG8
NXP / Nexperia
Lowest to $25.4880
ECAD model for 74CBTD16210DGG
Texas Instruments
Lowest to $0.5906
ECAD model for 74CBTLV3384DGVR

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0088 $50.4400
125+ $0.8277 $103.4625
190+ $0.8019 $152.3610
260+ $0.7760 $201.7600
335+ $0.7501 $251.2835
450+ $0.6725 $302.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,600 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention