Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photoelectric, Industrial
Mfr Panasonic Industrial Automation Sales
Series HL-T1
Package Box
Sensing Method Reflective, Diffuse
Sensing Distance 19.685" (500mm)
Output Configuration Analog
Light Source Green LED
Connection Method Cable
Cable Length 19.5" (50cm)
Adjustment Type Adjustable
Temperature Range - Operating 0°C ~ 50°C
Base Product Number HL-T1001
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Other Names HL-T1001F-ND,1110-2717
Standard Package 1
Win Source Part Number 1061773-HL-T1001F
Ultra Librarian 3D Model Ultra Librarian HL-T1001F CAD Model

Description

The HL-T1 series photoelectric sensor from Panasonic Industrial Automation Sales is available in a box package and has an adjustable sensing distance of 19.685" (500mm).

  • Package: Box
  • Sensing Distance: Adjustable, 19.685" (500mm)
  • Sensing Method: Reflective, Diffuse
  • Output Configuration: Analog
  • Win Source Part Number: 1061773-HL-T1001F
  • Cable Length: 19.5" (50cm)
  • Light Source: Green LED
  • ECCN: EAR99
  • HTSUS: 8541.49
  • MSL Level: 1 (Unlimited)
  • Alternative Parts: Not applicable

You May Also Be Interested in

Panasonic
SENSOR REFLECTV 500MM ANALOG 2M / Reflective, Diffuse Optical Sensor 19.685" (500mm) Analog
Need more? Email Us
ECAD model for HL-T1001F
Bulgin
SENSOR REFLECT IP67 30MM NPN
Need more? Email Us
ECAD model for SLLP3002M5
Omron
SENSOR THROUGH-BEAM 15M ANALOG / Through-Beam Optical Sensor 590.551" (15m) Analog
Need more? Email Us
ECAD model for F3EM2-018-1200-AV
Banner Engineering Corporation
TTR SERIES 7 BEAM SENSOR ARRAY 3 / Diffuse Optical Sensor 4.724" (120mm)
Need more? Email Us
ECAD model for TTR800BMSC7B-2.0FL-CTR
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
ECAD model for E3Z-T61-M1J-1 0.3M
Omron
CABLE FIBER OPTIC AMPLIFIERS
Need more? Email Us
ECAD model for E32-TC200A
Banner Engineering Corporation
FIBER OPPOSED 1MM CORE / Through-Beam Optical Sensor
Need more? Email Us
ECAD model for PIAT46U
Carlo Gavazzi Inc.
SENSOR REFLECTIVE 400MM NPN / Reflective, Diffuse Optical Sensor 15.748" (400mm) NPN
Lowest to $132.9471
ECAD model for EO1804NPAS
Omron
BENDABLE DIFFUSED 2.2MM FLAT
Need more? Email Us
ECAD model for D15XB

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention