Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photoelectric, Industrial
Mfr Bulgin
Package Bulk
Product Status Active
Sensing Method Reflective, Diffuse
Sensing Distance 0.079" ~ 1.181" (2mm ~ 30mm)
Voltage - Supply 12V ~ 24V
Response Time 500µs
Output Configuration NPN - Light-ON
Light Source Red LED
Connection Method Cable with Connector
Ingress Protection IP67
Cable Length 78.74" (2m)
Temperature Range - Operating -10°C ~ 50°C
Base Product Number SLLP30
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 877904-SLLP3002M5
Ultra Librarian 3D Model Ultra Librarian SLLP3002M5 CAD Model

Description

The 877904-SLLP3002M5 is an optical sensor designed for industrial applications.

  • Manufacturer: Bulgin
  • Packaging: Bulk
  • Ingress Protection: IP67
  • Response Time: 500µs
  • Voltage Supply: 12V to 24V
  • Temperature Range: -10°C to 50°C
  • Sensing Method: Reflective and Diffuse
  • Sensing Distance: 0.079" to 1.181" (2mm to 30mm)
  • Output Configuration: NPN
  • Light Source: Red LED
  • Cable Length: 78.74" (2m)
  • Connector: Cable Connector
  • Product Status: Active
  • REACH: Unaffected
  • HTSUS Code: 8541.49.8000
  • Base Product Number: SLLP30

You May Also Be Interested in

Omron
DETECTOR ONLY E3JK-5M2
Need more? Email Us
ECAD model for E3JK-5DM2-N 2M
Omron
SYSTEM
Need more? Email Us
ECAD model for VS650030-0.25-D001-DC1-05X-05R
Omron
SENSOR DIFFUSE PNP 300MM DIFUSO
Need more? Email Us
ECAD model for E3F3-D32 2M
Omron
SYSTEM
Need more? Email Us
ECAD model for VS650320-M10-A001-AC2-05X-05R
Omron
SENSOR RETRO POL 4M NPN OPEN COL
Need more? Email Us
ECAD model for E3F2-R4C4-M1-M-E
Omron
SENSOR RETROREFLECTIVE 2M PNP
Need more? Email Us
ECAD model for E3S-R2B41
Omron
SYSTEM
Need more? Email Us
ECAD model for VS650060-0.25-A001-DC1-15X-15R
Omron
SENSOR RETROREFLECTIVE 4M RELAY
Need more? Email Us
ECAD model for E3JK-R4M1
Omron
SYSTEM
Need more? Email Us
ECAD model for VS650360-M5-A001-DC1-05X-05R

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention