EN
  • EN
  • DE

TTR800BMSC7B-2.0FL-CTR

Part No TTR800BMSC7B-2.0FL-CTR
Manufacturer Banner Engineering Corporation
Catalog Optical Sensors - Photoelectric, Industrial
Description TTR SERIES 7 BEAM SENSOR ARRAY 3  /  Diffuse Optical Sensor 4.724" (120mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photoelectric, Industrial
Mfr Banner Engineering Corporation
Series TTR
Package Box
Sensing Method Diffuse
Sensing Distance 4.724" (120mm)
Voltage - Supply 18V ~ 30V
Response Time 1ms
Light Source Infrared (940nm)
Connection Method Cable
Ingress Protection IP50
Cable Length 78.74" (2m)
Temperature Range - Operating -10°C ~ 55°C
MSL Level 1 (Unlimited)
Other Names 809791,2170-TTR800BMSC7B-2.0FL-CTR
Standard Package 1
Win Source Part Number 1101198-TTR800BMSC7B-2.0FL-CTR
Ultra Librarian 3D Model Ultra Librarian TTR800BMSC7B-2.0FL-CTR CAD Model

Description

The Banner Engineering TTR800BMSC7B-2.0FL-CTR is a self-contained, fiber optic sensor designed for reliable object detection in a wide range of industrial applications. It features a visible red LED light source and a highly sensitive receiver, enabling the detection of small objects and targets with varying reflectivity. The sensor utilizes a robust housing and construction to withstand harsh industrial environments. The -2.0FL-CTR likely refers to the fiber optic cable length and type used with the sensor.

Applications

  • Automated Assembly Lines: Detecting the presence or absence of parts on a conveyor.
  • Packaging Machinery: Verifying the proper placement and sealing of packages.
  • Material Handling: Detecting the position of materials being moved or processed.
  • Robotics: Providing feedback on the presence or position of objects for robotic manipulation.
  • Pharmaceutical Manufacturing: Detecting small vials and containers on filling lines.

Features

  • Visible Red LED Light Source: Simplifies alignment and setup.
  • Highly Sensitive Receiver: Enables detection of small objects with varying reflectivity.
  • Fiber Optic Sensing: Allows for sensing in confined or harsh environments where the sensor body cannot be directly placed.
  • Adjustable Sensitivity: Provides flexibility to optimize performance for specific applications.
  • Robust Housing: Withstands harsh industrial environments, including exposure to dust, water, and vibration.
  • Compact Design: Enables integration into tight spaces.

Benefits

  • Improved Reliability: Provides consistent and reliable object detection, reducing downtime.
  • Increased Efficiency: Automates object detection tasks, freeing up personnel for other activities.
  • Reduced Errors: Minimizes the risk of errors in automated processes.
  • Enhanced Safety: Provides a non-contact sensing solution, eliminating the need for physical contact with objects.
  • Simplified Installation: Easy to install and set up, minimizing installation time and costs.

The TTR800BMSC7B-2.0FL-CTR sensor typically includes features such as an adjustable sensitivity control, allowing the user to fine-tune the sensor's performance for optimal detection of specific targets. The fiber optic cable allows for remote sensing, enabling the sensor to be used in locations where space is limited or where the environment is too harsh for the sensor body. The robust housing protects the sensor from damage, ensuring reliable operation over a long period. Specific technical specifications would depend on the exact model but typically include sensing range, response time, and power requirements.

You May Also Be Interested in

Panasonic
SENSOR REFLECTV 500MM ANALOG 2M / Reflective, Diffuse Optical Sensor 19.685" (500mm) Analog
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Omron
SENSOR THROUGH-BEAM 1M PNP DK ON / Through-Beam Optical Sensor 39.370" (1m) PNP - Open Collector/Dark-ON
Need more? Email Us
Omron
SENSOR REFLECTIVE 50MM PHOTO
Need more? Email Us
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
Panasonic
Need more? Email Us
Omron
SENSOR REFLECTIVE 700MM RELAY / Reflective, Diffuse Optical Sensor 27.559" (700mm) Relay - Dark-ON/Light-ON - Selectable
Need more? Email Us
Carlo Gavazzi Inc.
SENSOR REFLECTIVE 400MM NPN / Reflective, Diffuse Optical Sensor 15.748" (400mm) NPN
Lowest to $118.7028
Banner Engineering Corporation
TTR SERIES 7 BEAM SENSOR ARRAY 3 / Diffuse Optical Sensor 4.724" (120mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess