Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Motor Type - AC, DC Brushed DC
Function Controller - Current Management
Output Configuration Pre-Driver - Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Applications General
Operating Supply Voltage 0 V ~ 5.5 V
Voltage - Load 5.9 V ~ 45 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 1168584-DRV8701ERGET
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DRV8701ERGET
Introduction Date July 08, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DRV8701ERGET CAD Model

Description

Introducing the DRV8701ERGET Motor Driver from Texas Instruments

The DRV8701ERGET is a sophisticated motor driver integrated circuit (IC) produced by Texas Instruments (TI), designed to cater to a wide range of applications requiring efficient motor control. It is particularly well-suited for brushless DC (BLDC) motors, brushed DC motors, and stepper motors, making it a versatile choice for designers and engineers in various industries.

Constructed with state-of-the-art technology, the DRV8701ERGET offers an impressive array of features that enhance its performance and reliability. At its core, the driver is capable of providing up to 3.5A of output current, ensuring that it can drive a broad spectrum of motors with ease. This motor driver operates over a wide supply voltage range from 6V to 28V, providing the flexibility needed for different power environments and applications.

One of the standout features of the DRV8701ERGET is its built-in current-sense amplifier, which allows for real-time current monitoring without the need for external components. This not only simplifies the design but also helps in protecting the motor by enabling advanced control strategies such as current limiting and torque control.

Furthermore, the device is equipped with a range of protective features to ensure the longevity of both the motor and the driver itself. These include under-voltage lockout, over-current protection, thermal shutdown, and cross-conduction protection. Such features make the DRV8701ERGET a reliable choice for applications that cannot afford downtime due to component failure.

The DRV8701ERGET is available in a compact 24-pin VQFN package with exposed thermal pad, which aids in heat dissipation, ensuring stable operation even under high load conditions. This small form factor makes it ideal for space-constrained applications while still delivering the robust performance expected from a Texas Instruments product.

In summary, the DRV8701ERGET from Texas Instruments is a high-performance, feature-rich motor driver that offers designers the flexibility, reliability, and ease of use required for a wide range of motor control applications. Whether it's for industrial automation, consumer electronics, or automotive systems, this IC stands ready to drive your motor solutions forward.

You May Also Be Interested in

STMicroelectronics
PWM controlled high current DMOS universal motor driver | IC MOTOR DRIVER BIPLR 36POWERSO
Lowest to $12.6398
ECAD model for L6258EXTR
ON Semiconductor
Direct PWM Drive Brushless Motor Predriver IC | IC MTR DRV 4.5-5.5V/8-17V 30SSOP
Need more? Email Us
ECAD model for LB11696V-TRM-E
Rohm Semiconductor
3-phase motor driver
Need more? Email Us
ECAD model for BA6840BFS
ON Semiconductor
Stepping Motor Driver IC
Lowest to $0.5985
ECAD model for LB1909MC-BH
Broadcom Limited
General Purpose Control ICs Position and Velocity Control Low Power CMOS | IC MTRDRV BIPLR 4.75-5.25V 40DIP
Need more? Email Us
ECAD model for HCTL-1101
Trinamic Motion Control GmbH
POWER DRIVER FOR STEPPER MOTORS
Lowest to $17.5940
ECAD model for TMC262-LA
Allegro MicroSystems, LLC
Automotive DMOS Microstepping Driver with Translator | IC MTR DRV BIPOLR 3-5.5V 28TSSOP
Lowest to $10.0404
ECAD model for A3980KLPTR
Diodes Incorporated
SINGLE PHASE HALL EFFECT LATCH SMART FAN MOTOR CONTROLLER | IC MOTOR DRIVER 1.8V-6V 6DFN
Lowest to $0.7692
ECAD model for AH5795-FDC-7
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
ECAD model for NSD7310-Q1HSPR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8276 $57.9320
165+ $0.6791 $112.0515
260+ $0.6579 $171.0540
355+ $0.6366 $225.9930
455+ $0.6154 $280.0070
610+ $0.5517 $336.5370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 38,900 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention