Products specifications Report Issue?

Category Sensors,Transducers
Family Optical Sensors - Photoelectric, Industrial
Manufacturer Omron-Automation-and-Safety
Series E32
Sensing Method Reflective
Sensing Distance 6.693" (170mm)
Connection Method Cable
Ingress Protection IEC IP67
Cable Length *
Operating Temperature Range -40°C ~ 70°C
Win Source Part Number 203234-D15XB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D15XB CAD Model

Description

The D15XB is a versatile and reliable bridge rectifier, ideal for converting alternating current (AC) to direct current (DC) in a variety of electronic applications. With its robust construction and efficient performance, it caters to both industrial and consumer electronics needs.

Applications

  • Power supply units
  • Battery charging circuits
  • DC motor drives

Features and Benefits

  • High-efficiency rectification for reduced energy loss
  • Compact design for easy integration into circuit boards
  • Excellent thermal performance ensuring durability

Additional details include a wide operating temperature range and compatibility with various input voltages, making it a versatile choice for many projects.

You May Also Be Interested in

Omron
SENSOR THROUGH-BEAM 1M NPN / Through-Beam Optical Sensor 39.370" (1m) NPN - Open Collector/Dark-ON
Need more? Email Us
ECAD model for EE-SPW311
Omron
SENSOR REFLECTIVE 100MM PNP / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ PNP - Dark-ON/Light-ON - Selectable
Need more? Email Us
ECAD model for E3Z-D81K-M3J 0.3M
Panasonic
SENSOR THROUGH-BEAM SIDE R2 / Through-Beam Optical Sensor
Lowest to $121.8778
ECAD model for FT-Z30E
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
ECAD model for E3Z-D61
Carlo Gavazzi Inc.
SENSOR REFLECTIVE 400MM NPN / Reflective, Diffuse Optical Sensor 15.748" (400mm) NPN
Lowest to $132.9471
ECAD model for EO1804NPAS
Omron
CABLE FIBER OPTIC AMPLIFIERS
Need more? Email Us
ECAD model for E32-TC200A
TT Electronics
SENSOR REFLCTV 12.7MM TOTEM POLE / Reflective Optical Sensor 0.500" (12.7mm) Totem Pole
Need more? Email Us
ECAD model for OPB718Z
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
ECAD model for E3T-CT22S
Panasonic
SENSOR REFLECTV 500MM ANALOG 2M / Reflective, Diffuse Optical Sensor 19.685" (500mm) Analog
Need more? Email Us
ECAD model for HL-T1001F

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention