EN
  • EN
  • DE

EYP-1BF168

Part No EYP-1BF168
Manufacturer Panasonic
Catalog Thermal Cutoffs, Cutouts (TCO)
Description TCO 250VAC 1A 168C(334F) AXIAL / THERMAL CUTOFFS (TCO)/ THERMAL-LINKS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Panasonic Electronic Components
Series F
Part Status Obsolete(EOL)
Holding Temperature 142°C (288°F)
Rated Functioning Temperature 168°C (334°F)
Voltage - Rated AC 250V
Voltage - Rated DC 50V
Current Rating 1A
Approvals BEAB, CCC, CSA, PSE, UL, VDE
Maximum Temperature Limit 200°C (392°F)
Package Axial
Win Source Part Number 774288-EYP-1BF168
Popularity Medium
Supply and Demand Status Balance
Family Name EYP1BF168
Introduction Date March 08, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian EYP-1BF168 CAD Model

Description

The Panasonic Electronic Components F series EYP-1BF168 is an axial circuit protection component.

  • Current Rating: 1A
  • Voltage Rating: 50V DC and 250V AC
  • Approvals: BEAB, CCC, CSA, PSE, UL, and VDE
  • Holding Temperature: 142°C (288°F)
  • Rated Functioning Temperature: 168°C (334°F)
  • Maximum Temperature Limit: 200°C (392°F)
  • Status: Obsolete (EOL)
  • Alternative Part Number: EYP1BF145
  • Applications: power management, computer and computer peripherals, communications and networking, motor drive and control, medical, metering, security, automation, and process control

You May Also Be Interested in

Bourns Inc.
Need more? Email Us
TE Connectivity
Lowest to $0.1247
Bourns Inc.
Lowest to $0.7963
Bourns Inc.
Lowest to $0.7508
Littelfuse Inc.
MHP-TA15-9-85
Need more? Email Us
Bourns Inc.
Lowest to $0.8075
Bourns Inc.
THERMOSTAT 90DEG C NC 2-SMD SLDR / Thermal Cutoff (TCO) AC DC 25 A 90°C (194°F) Nonstandard
Lowest to $0.6260
Bourns Inc.
Lowest to $1.0152
Bourns Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3436 $51.5400
355+ $0.2819 $100.0745
550+ $0.2731 $150.2050
760+ $0.2643 $200.8680
980+ $0.2555 $250.3900
1,310+ $0.2291 $300.1210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess