EN
  • EN
  • DE

SA82CB0

Part No SA82CB0
Manufacturer Bourns Inc.
Catalog Thermal Cutoffs, Cutouts (TCO)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers)
Mfr Bourns Inc.
Series SA
Package Tape & Reel
Product Status Obsolete
Type Breaker
Rated Functioning Temperature 82°C (180°F)
Reset Temperature 40°C (104°F)
Voltage Rating - DC 28
Current Rating (Amps) 12 A
Approval Agency cUL, TUV, UL
Package / Case Nonstandard
Base Product Number SA82C
Other Names SA82CB0CT,SA82CB0DKR,SA82CB0TR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1301576-SA82CB0
Ultra Librarian 3D Model Ultra Librarian SA82CB0 CAD Model

Description

The SA82CB0 is a thermal cutoff designed to protect against overheating in electronic circuits.

  • Rated Functioning Temperature: 82°C
  • Reset Temperature: 40°C
  • Voltage Rating: 28V DC
  • Current Rating: 12A
  • Package: Nonstandard
  • Operating Temperature Range: Wide
  • Package: Tape and Reel
  • Standard Package: 5,000
  • Manufacturer: Bourns Inc.
  • REACH: Unaffected
  • Approvals: cUL, TUV, and UL

You May Also Be Interested in

Panasonic
Thermal Cutoffs (TCO)
Need more? Email Us
Bourns Inc.
THERMOSTAT 90DEG C NC 2-SMD SLDR / Thermal Cutoff (TCO) AC DC 25 A 90°C (194°F) Nonstandard
Lowest to $0.6260
Littelfuse Inc.
RTP200HR010SA / Thermal Protection Device
Lowest to $10.8639
Littelfuse Inc.
MHP-TA15-9-85
Need more? Email Us
Bourns Inc.
Need more? Email Us
Bourns Inc.
Need more? Email Us
Bourns Inc.
Need more? Email Us
Bourns Inc.
Lowest to $0.8075
Littelfuse Inc.
THERMOSTAT 77DEG C NC STRAP SLDR / Thermal Cutoff (TCO) AC DC 12 A 77°C (171°F) Nonstandard
Lowest to $0.1305

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess