EN
  • EN
  • DE

SC82AAA

Part No SC82AAA
Manufacturer Bourns Inc.
Catalog Thermal Cutoffs, Cutouts (TCO)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers)
Mfr Bourns Inc.
Series SC
Package Tape & Reel
Type Breaker
Holding Temperature 25°C (77°F)
Rated Functioning Temperature 82°C (180°F)
Reset Temperature 40°C (104°F)
Voltage Rating - DC 28
Current Rating (Amps) 25 A
Approval Agency cUL, TUV, UL
Package / Case Nonstandard SMD
Base Product Number SC82A
Other Names SC82AAATR,SC82AAACT,SC82AAADKR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1301570-SC82AAA
Ultra Librarian 3D Model Ultra Librarian SC82AAA CAD Model

Description

The SC series by Bourns Inc. is a thermal cutoff that is designed to protect your electronic devices from overheating.

  • Product Type: Breaker
  • Reset Temperature: 40°C (104°F)
  • Holding Temperature: 25°C (77°F)
  • Rated Functioning Temperature: 82°C (180°F)
  • Maximum Temperature Limit: Not Specified
  • Package/Case: Nonstandard SMD
  • Voltage Rating - DC: 28
  • Current Rating (Amps): 25 A
  • Mounting: Tape and Reel
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

Bourns Inc.
THERMOSTAT 90DEG C NC 2-SMD SLDR / Thermal Cutoff (TCO) AC DC 25 A 90°C (194°F) Nonstandard
Lowest to $0.6260
Bourns Inc.
Lowest to $1.0152
Bourns Inc.
Need more? Email Us
Littelfuse Inc.
THERMOSTAT 82DEG C SPST-NC STRAP
Need more? Email Us
Bourns Inc.
Lowest to $0.7621
Littelfuse Inc.
THERMOSTAT 85DEG C SPST-NC STRAP / Thermal Cutoff (TCO) AC DC 25 A 85°C (185°F) Nonstandard
Need more? Email Us
Bourns Inc.
Lowest to $1.4774
Bourns Inc.
Lowest to $0.7508
Bourns Inc.
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0152 $60.9120
140+ $0.8331 $116.6340
215+ $0.8070 $173.5050
300+ $0.7810 $234.3000
385+ $0.7551 $290.7135
515+ $0.6768 $348.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,571 pieces
In Stock: 12,786 pieces Factory Stock: 12,785 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess