EN
  • EN
  • DE

SA77CB0

Part No SA77CB0
Manufacturer Bourns Inc.
Catalog Thermal Cutoffs, Cutouts (TCO)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers)
Mfr Bourns Inc.
Series SA
Package Tape & Reel
Product Status Obsolete
Type Breaker
Rated Functioning Temperature 77°C (171°F)
Reset Temperature 40°C (104°F)
Voltage Rating - DC 28
Current Rating (Amps) 12 A
Approval Agency cUL, TUV, UL
Package / Case Nonstandard
Base Product Number SA77C
Other Names SA77CB0CT,SA77CB0DKR,SA77CB0TR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1301577-SA77CB0
Ultra Librarian 3D Model Ultra Librarian SA77CB0 CAD Model

Description

The SA77CB0 is a SIDACtor® Protection Thyristor manufactured by Bourns, Inc. It's designed to provide robust overvoltage protection for telecommunications equipment and other sensitive electronic circuits. It functions as a solid-state switch that rapidly clamps the voltage during transient events, protecting downstream components from damage.

Applications

  • Telecommunication Lines: Providing overvoltage protection for subscriber line interface circuits (SLICs) and other telecommunication interfaces.
  • Data Communication Ports: Protecting Ethernet ports, USB ports, and other data communication interfaces from transient voltage surges.
  • Security Systems: Safeguarding security system components such as alarm panels and sensors from overvoltage events.
  • Industrial Control Systems: Protecting I/O modules and other sensitive circuitry in industrial control applications.
  • Power Supplies: Providing overvoltage protection for AC/DC and DC/DC power supplies.

Features

  • SIDACtor® Technology: Utilizes Bourns' proprietary SIDACtor® technology for robust overvoltage protection.
  • Low On-State Voltage: Minimizes voltage drop during normal operation.
  • Fast Turn-On Time: Quickly responds to transient voltage events, ensuring effective protection.
  • Surface Mount Package: Available in a compact surface-mount package for easy PCB assembly.
  • RoHS Compliant: Environmentally friendly, compliant with RoHS standards.

Benefits

  • Enhanced System Reliability: Protects sensitive electronic components from damage due to overvoltage events.
  • Reduced Downtime and Maintenance Costs: Minimizes equipment downtime and repair expenses associated with transient-related failures.
  • Extended Product Lifespan: Prolongs the lifespan of electronic devices by protecting them from electrical overstress.
  • Cost-Effective Solution: Provides a cost-effective means of protecting valuable electronic assets.
  • Simplified Design: Easy to integrate into existing and new designs due to its compact size and surface-mount package.

Additional Details

The SA77CB0 has a breakdown voltage of 77V. Its low on-state voltage minimizes voltage drop during normal operation, while its fast turn-on time ensures rapid protection against transient voltage events. The device is available in a compact surface-mount package, simplifying assembly and allowing for efficient PCB layout. This SIDACtor device complies with RoHS standards, ensuring environmental friendliness. It is particularly suitable for applications where robust overvoltage protection is required in telecommunications and data communication equipment.

You May Also Be Interested in

Bourns Inc.
THERMOSTAT 90DEG C NC 2-SMD SLDR / Thermal Cutoff (TCO) AC DC 25 A 90°C (194°F) Nonstandard
Lowest to $0.6260
Littelfuse Inc.
THERMOSTAT 85DEG C SPST-NC STRAP / Thermal Cutoff (TCO) AC DC 25 A 85°C (185°F) Nonstandard
Need more? Email Us
Bourns Inc.
Lowest to $1.3063
Bourns Inc.
Lowest to $0.7621
Bourns Inc.
TCO 28VDC 25A 72C (162F) SMD
Lowest to $1.2417
Bourns Inc.
Need more? Email Us
Littelfuse Inc.
MHP-TA15-9-82
Lowest to $18.5759
Panasonic
TCO 250VAC 0.5A 139C(282F) AXIAL
Need more? Email Us
Bourns Inc.
Lowest to $0.8075

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess