The RF3037-000 is a resettable fuse, also known as a PPTC (Polymeric Positive Temperature Coefficient) device, manufactured by Littelfuse Inc. It's designed to protect electronic circuits from overcurrent conditions. When an overcurrent occurs, the device heats up and increases its resistance significantly, limiting the current flow and protecting the circuit. Once the fault is removed and the device cools down, it returns to its low resistance state, allowing normal operation to resume.
Applications
- USB port protection
- Power supply protection
- Battery packs
- Automotive electronics
- General electronic circuit protection
Features
- Resettable overcurrent protection
- Solid-state device
- Fast trip time
- Low resistance
- Compact size
Benefits
- Provides automatic overcurrent protection
- Eliminates the need for manual fuse replacement
- Reduces downtime
- Increases system reliability
- Offers a cost-effective protection solution
Specifications
The RF3037-000 is designed to handle a specific hold current (Ihold) and trip current (Itrip). For example, Ihold might be 0.5A and Itrip 1A. The maximum voltage rating (Vmax) is a crucial parameter, typically around 30V. The trip time depends on the magnitude of the overcurrent. The device is typically surface-mount and comes in a compact package like 1206 or 0805. The operating temperature range is typically -40°C to +85°C. Specific values for Ihold, Itrip, Vmax and trip time are usually available in the product datasheet.
This resettable fuse offers a reliable and convenient solution for overcurrent protection. Its resettable nature eliminates the need for manual fuse replacement, making it ideal for applications where continuous operation is critical. Its solid-state construction ensures long-term reliability and performance.