EN
  • EN
  • DE

ERJXGNF2003U

Part No ERJXGNF2003U
Manufacturer Panasonic
Catalog OEM Parts (C - E)
Description Precision Thick Film Chip Resistor, 200000 ½, 1 %, 0.031 W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Power Rating 31 mW
Resistance 200 kΩ
RoHS Compliant
Win Source Part Number 1057713-ERJXGNF2003U
Categories OEM Parts(C-E)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ERJXGNF2003U CAD Model

Description

The ERJXGNF2003U is a thick film chip resistor manufactured by Panasonic. It is designed for general-purpose applications in electronic circuits where a precise 200kΩ resistance is required for current limiting, voltage division, or other circuit functions.

Applications:

  • Consumer Electronics: Commonly used in devices like TVs, audio players, and remote controls for signal conditioning and voltage regulation.
  • Industrial Control Systems: Integrated into industrial automation equipment for sensor signal processing and current limiting in control loops.
  • Power Supplies: Used within power supply circuits for voltage division and current sensing applications.
  • Automotive Electronics: Employed in automotive control units for managing sensor inputs and outputs.
  • Telecommunications Equipment: Found in networking devices and communication systems for impedance matching and signal attenuation.

Features:

  • Thick Film Technology: Provides a stable and reliable resistance value with low tolerance.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards (PCBs), reducing manufacturing time and cost.
  • Compact Footprint: Small size allows for high-density placement on PCBs, enabling miniaturization of electronic devices.
  • High Reliability: Ensures consistent performance over a wide range of operating conditions and environmental factors.
  • RoHS Compliant: Manufactured without hazardous substances, adhering to environmental standards.

Benefits:

  • Precise Resistance Value: Provides an accurate 200kΩ resistance for optimal circuit performance and stability.
  • Stable Performance: Maintains consistent resistance over temperature variations and long-term operation.
  • Easy Assembly: Compatible with automated pick-and-place equipment for efficient and high-volume manufacturing.
  • Space Saving: Small form factor allows for compact circuit designs, reducing the overall size of electronic products.
  • Environmentally Friendly: Reduces environmental impact by complying with RoHS regulations.

The Panasonic ERJXGNF2003U resistor provides a reliable and efficient solution for a wide variety of electronic applications requiring a 200kΩ resistance. Its robust construction, precise performance, and compliance with environmental standards make it a suitable choice for modern electronic designs.

You May Also Be Interested in

TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess