EN
  • EN
  • DE

ERJMS4SF1M5U

Part No ERJMS4SF1M5U
Manufacturer Panasonic
Catalog OEM Parts (C - E)
Description Current Sensing Resistors, Metal Plate Type-MS, MB, 0.0015½, 1%, 3W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057693-ERJMS4SF1M5U
Categories OEM Parts(C-E)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ERJMS4SF1M5U CAD Model

Description

The ERJMS4SF1M5U is a thick film chip resistor manufactured by Panasonic. It is part of the ERJMS series, which is known for its high reliability and stability in various applications.

Applications

  • Consumer Electronics: Used in televisions, audio equipment, and home appliances for current limiting and voltage division.
  • Industrial Equipment: Found in power supplies, motor controllers, and instrumentation devices.
  • Automotive Electronics: Employed in engine control units (ECUs), infotainment systems, and lighting circuits.
  • Telecommunications: Used in base stations, mobile devices, and networking equipment.
  • Medical Devices: Integrated into diagnostic equipment, patient monitoring systems, and therapeutic devices.

Features

  • Resistance Value: 1.5 MΩ
  • Tolerance: ±1%
  • Temperature Coefficient of Resistance (TCR): ±100 ppm/°C
  • Power Rating: 0.25W
  • Package Size: 1206 (3216 Metric)
  • Technology: Thick Film
  • Operating Temperature Range: -55°C to +155°C
  • Termination Type: Surface Mount
  • RoHS Compliant: Yes, compliant with Restriction of Hazardous Substances directive.

Benefits

  • High Precision: The ±1% tolerance ensures accurate resistance values, which is crucial for precision circuits.
  • Stable Performance: The ±100 ppm/°C TCR ensures minimal resistance drift over a wide temperature range.
  • Compact Size: The 1206 package allows for high-density mounting on printed circuit boards (PCBs).
  • Reliable Operation: Thick film technology provides excellent stability and reliability under various environmental conditions.
  • Wide Temperature Range: Operates effectively in extreme temperature environments, ranging from -55°C to +155°C.
  • RoHS Compliance: Environmentally friendly, meeting the requirements of RoHS directives.
  • Easy to Mount: Surface mount design allows for automated assembly, reducing manufacturing costs.

Additional Details

The ERJMS4SF1M5U resistor uses a Ruthenium oxide resistive element with a glass passivation layer, ensuring stable performance and protection against environmental factors. It is designed for reflow soldering and is suitable for automated assembly processes. The resistor is commonly used in voltage dividers, current limiting applications, and feedback circuits where precision and stability are critical.

The 1206 package size (3.2mm x 1.6mm) is a standard size, allowing for easy replacement and compatibility with existing designs. The resistor is supplied in tape and reel packaging for automated handling and placement.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess