EN
  • EN
  • DE

EKMB4310111K

Part No EKMB4310111K
Manufacturer Panasonic
Catalog Motion Sensors - Optical
Description SENSOR PIR 6UA DIGITAL WHITE / Sensor Motion, Pyroelectric, PIR (Passive Infrared) 275.6" (7m) Flat Square Lens, White Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Optical
Mfr Panasonic Electric Works
Series EKMB
Package Tray
Sensor Type Motion, Pyroelectric, PIR (Passive Infrared)
Sensing Distance 275.6" (7m)
Output Type Digital
Voltage - Supply 2.3V ~ 4V
Trigger Type Internal
Features Flat Square Lens, White
Package / Case Module
Temperature Range - Operating -20°C ~ 60°C (TA)
Base Product Number EKMB431011
MSL Level 1 (Unlimited)
Other Names 255-EKMB4310111K
Standard Package 50
Win Source Part Number 1075981-EKMB4310111K
Ultra Librarian 3D Model Ultra Librarian EKMB4310111K CAD Model

Description

This electronic component has a Win Source Part Number of 1075981-EKMB4310111K and belongs to the sensors and transducers category.

  • Series: EKMB
  • Lens Shape: Flat square
  • Lens Color: White
  • Package: Tray
  • Standard Package: 50 units
  • Output Type: Digital
  • Trigger Type: Internal
  • Sensor Type: Motion, pyroelectric, PIR (passive infrared)
  • Sensing Distance: 275.6 inches (7m)
  • Voltage Supply: 2.3V to 4V
  • Package/Case: Module
  • Operating Temperature Range: -20°C to 60°C (TA)
  • Manufacturer: Panasonic Electric Works
  • Alternative Part Number: EKMB4310111KEKMB4310111K

You May Also Be Interested in

Kemet
PYRO SENSOR MODULE 37DEG(H) 28DE / Sensor PIR (Passive Infrared) Module
Need more? Email Us
Panasonic
SENSOR MOTION PIR DIGITAL WHITE
Need more? Email Us
Kemet
PYRO SENSOR MODULE 37DEG(H) 28DE / Sensor PIR (Passive Infrared) Module
Need more? Email Us
Excelitas Technologies
PYRO DETECTOR DUAL, MOTION SENS
Need more? Email Us
Panasonic
SENSOR MOTION PIR DIGITAL BLACK
Need more? Email Us
Panasonic
SENSOR PIR W/O LENS 6UA
Lowest to $5.1881
Panasonic
SENSOR MOTION PIR 12M RANGE WHT
Lowest to $69.7880
Panasonic
MOTION SENSOR H TYPE 200CM
Need more? Email Us
Excelitas Technologies
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess