EN
  • EN
  • DE

PYD 1398 / 7570

Part No PYD 1398 / 7570
Manufacturer Excelitas Technologies
Catalog Motion Sensors - Optical
Description PYRO DETECTOR DUAL MOTION SENS E
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1307357-PYD 1398 / 7570
Category Sensors, Transducers Motion Sensors Optical Motion Sensors
Manufacturer Excelitas Technologies
Packaging Bagsors
Part Status Active
Sensor Type Motion, Pyroelectric, PIR (Passive Infrared)
Output Type Digital
Voltage - Supply 2V ~ 12V
Trigger Type Internal
Package / Case TO-205AA, TO-5-3 Metal Can
Operating Temperature -40°C ~ 70°C
Ultra Librarian 3D Model Ultra Librarian PYD 1398 / 7570 CAD Model

Description

  • TO-5 metal housing for EMI shielding 
  • High responsivity ceramic pyroelectric elements 
  • Dual detector with 2 × 1 mm2 elements
  • 100◦ field-of-view 
  • Integrated FET in source follower configuration 
  • Intergrated EMI filtering stage on drain and source connections 
  • Improved realibility under high thermal and mechanical stress

You May Also Be Interested in

Panasonic
SENSOR PIR W/O LENS 6UA
Lowest to $5.1881
Kemet
PYRO SENSOR MODULE 37DEG(H) 28DE / Sensor PIR (Passive Infrared) Module
Need more? Email Us
Zilog
ZMOTION NICERA PYRO RE200B-P / Sensor PIR (Passive Infrared)
Need more? Email Us
Panasonic
SENSOR MOTION PIR 12M RANGE WHT
Need more? Email Us
Panasonic
SENSOR MOTION PIR DIGITAL WHITE
Lowest to $52.7820
Panasonic
SENSOR MOTION PIR 12M RANGE WHT
Lowest to $69.7880
Panasonic
SENSOR MOTION DETECT DIG BLK / Sensor PIR (Passive Infrared) 78.7" (2m) 6.6' Slight Motion Lens, Black Cylinder
Need more? Email Us
Panasonic
SENSOR MOTION DIG STD 5V WHT PCB
Need more? Email Us
Panasonic
SENSOR MOTION PIR STD LS WHT / Sensor PIR (Passive Infrared) 197" (5m) 16.4' Standard Lens, White Module
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess