EN
  • EN
  • DE

SS-430L-N

Part No SS-430L-N
Manufacturer Kemet
Catalog Motion Sensors - Optical
Description PYRO SENSOR MODULE 37DEG(H) 28DE / Sensor PIR (Passive Infrared) Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Optical
Mfr KEMET
Series SS
Package Bulk
Sensor Type PIR (Passive Infrared)
Output Type Digital
Voltage - Supply 3.5V ~ 5.5V
Package / Case Module
Temperature Range - Operating -20°C ~ 60°C
Other Names USES430LN00000,399-20621
Standard Package 200
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9027.50.4060
Win Source Part Number 1235046-SS-430L-N
Ultra Librarian 3D Model Ultra Librarian SS-430L-N CAD Model

Description

The KEMET SS-430L-N is an optical motion sensor.

  • Output Type: Digital
  • Sensor Type: PIR (passive infrared)
  • Sensing Distance: Not specified
  • Voltage Supply: 3.5V to 5.5V
  • Temperature Range: -20°C to 60°C
  • MSL Level: Not applicable
  • HTSUS: 9027.50.4060

You May Also Be Interested in

Panasonic
SENSOR MOTION DETECT DIG BLK / Sensor PIR (Passive Infrared) 78.7" (2m) 6.6' Slight Motion Lens, Black Cylinder
Need more? Email Us
Panasonic
SENSOR MOTION PIR LONG DIST 1UA / Sensor PIR (Passive Infrared) 472" (12m) 39.4' High Density Lens, Black Module
Need more? Email Us
Murata Electronics North America
MOTION SENSOR
Lowest to $0.5527
Panasonic
SENSOR MOTION PIR DIGITAL WHITE
Need more? Email Us
Panasonic
SENSOR MOTION DIG STD WHT PCB / Sensor PIR (Passive Infrared) 197" (5m) 16.4' Standard Lens, White Cylinder
Lowest to $23.8562
Panasonic
SENSOR MOTION PIR 170UA DGTL WHT
Need more? Email Us
Panasonic
SENSOR MOTION PIR DIGITAL BLACK
Need more? Email Us
Panasonic
SENSOR MOTION ANA STD 5V WHT PCB
Need more? Email Us
Panasonic
SENSOR MOTION PIR 12M RANGE WHT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess