Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Optical
Mfr Panasonic Electric Works
Series AMN
Package Bulk
Sensor Type PIR (Passive Infrared)
Sensing Distance 394" (10m) 32.8'
Output Type Digital
Voltage - Supply 3V ~ 6V
Trigger Type Internal
Features Long Distance Lens, White
Package / Case Cylinder
Temperature Range - Operating -20°C ~ 60°C (TA)
Detection Pattern 10m
Base Product Number AMN141
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.9500
Other Names 255-1803,2266-AMN14112
Standard Package 50
Win Source Part Number 1189268-AMN14112
Ultra Librarian 3D Model Ultra Librarian AMN14112 CAD Model

Description

The AMN14112 is a PIR (Passive Infrared) Sensor with a long distance lens and a white color.

  • Series: AMN
  • Sensing Distance: 394 inches or 10 meters
  • Detection Pattern: 10 meters
  • Output Type: Digital
  • Trigger Type: Internal
  • Voltage Supply: 3V to 6V
  • Temperature Range: -20°C to 60°C
  • Package: Cylindrical
  • Packaging: Bulk
  • Standard Package: 50 units
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 8541.49.9500
  • Manufacturer: Panasonic Electric Works
  • Alternate Names: 255-1803, 2266-AMN14112

You May Also Be Interested in

Panasonic
SENSOR PIR STD TYPE 6UA / Sensor PIR (Passive Infrared) 197" (5m) 16.4' Standard Lens, Black
Lowest to $22.9896
ECAD model for EKMB1301112K
Panasonic
SENSOR MOTION DIG STD 5V WHT PCB
Need more? Email Us
ECAD model for AMN11112
Kemet
PYRO SENSOR MODULE 37DEG(H) 28DE / Sensor PIR (Passive Infrared) Module
Need more? Email Us
ECAD model for SS-430L-W
Panasonic
SENSOR MOTION PIR LONG DIST 1UA / Sensor PIR (Passive Infrared) 472" (12m) 39.4' High Density Lens, Black Module
Need more? Email Us
ECAD model for EKMB1206112
Zilog
ZMOTION NICERA PYRO RE200B-P / Sensor PIR (Passive Infrared)
Need more? Email Us
ECAD model for ZRE200BP
Panasonic
SENSOR PIR W/O LENS 6UA
Lowest to $5.8107
ECAD model for EKMB1300100K
Panasonic
SENSOR MOTION ANALOG 5V BLK PCB / Sensor PIR (Passive Infrared) 78.7" (2m) 6.6' Slight Motion Lens, Black Cylinder
Need more? Email Us
ECAD model for AMN22111
Panasonic
Passive Infrared Motion Sensor | SENSOR MOTION PIR 12M RANGE WHT
Lowest to $13.8640
ECAD model for EKMC1603111
Excelitas Technologies
SENSOR PYRO DETECTOR DUAL MOTION
Lowest to $2.1652
ECAD model for LHI878

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention