EN
  • EN
  • DE

DSP2AL2DC48V

Part No DSP2AL2DC48V
Manufacturer Panasonic
Catalog OEM Parts (C - E)
Description Power Relay 2-FORM-A Pcb
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998659-DSP2AL2DC48V
Categories OEM Parts(C-E)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSP2AL2DC48V CAD Model

Description

The DSP2AL2DC48V is a power relay manufactured by Panasonic. It is a compact and reliable relay designed for switching electrical circuits in a variety of applications. The 'DC48V' indicates that the relay coil is designed to operate with a 48V DC voltage.

Applications

  • Industrial automation: Switching control signals for machinery and equipment.
  • Power supplies: Isolating and switching power circuits.
  • HVAC systems: Controlling heating, ventilation, and air conditioning equipment.
  • Telecommunications equipment: Switching signals in communication systems.
  • Lighting control systems: Switching lighting circuits in commercial and residential buildings.

Features

  • High contact rating: Capable of switching relatively high currents and voltages.
  • Compact size: Space-saving design for high-density applications.
  • High insulation resistance: Provides electrical isolation between the coil and contacts.
  • Long life: Designed for reliable operation over a long period.
  • DC coil: Operates with a 48V DC control signal.

Benefits

  • Reliable switching: Ensures consistent and dependable circuit switching.
  • Space-saving design: Allows for high-density component placement.
  • Electrical isolation: Protects sensitive circuits from voltage spikes and surges.
  • Long service life: Reduces maintenance costs and downtime.
  • Easy integration: Compatible with standard control circuits.

Specific technical specifications will vary depending on the exact model, but typically this relay will have a contact rating in the range of several amps at voltages up to 250VAC or 30VDC. The coil resistance and power consumption will also be specified in the datasheet. This relay is a robust and reliable solution for switching electrical circuits in a wide range of applications where a 48V DC control signal is available.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess