EN
  • EN
  • DE

MAX1415AENE+

Part No MAX1415AENE+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701317-MAX1415AENE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1415AENE+ CAD Model

Description

The MAX1415AENE+ is a state-of-the-art analog-to-digital converter (ADC) from Maxim Integrated, designed to offer exceptional precision and low power consumption. This 2-channel sigma-delta ADC is an ideal solution for applications requiring high-resolution measurement, such as industrial control systems, medical instrumentation, and scientific analysis equipment.

Featuring a 24-bit resolution, the MAX1415AENE+ ensures that data is captured with high fidelity, translating analog signals into digital data with minimal noise and maximum accuracy. The device operates over a -40°C to +85°C temperature range, making it robust for various environmental conditions.

The MAX1415AENE+ boasts an integrated programmable gain amplifier (PGA), offering selectable gains of 1, 2, 4, 8, 16, 32, 64, or 128. This flexibility allows the ADC to amplify small signals close to the noise level for more precise readings. With an external reference voltage ranging from 1V to VDD and an internal 2.5V reference, this ADC provides versatility for different measurement requirements.

Communication with microcontrollers is facilitated through a SPI-compatible serial interface, which ensures easy integration into digital systems. The MAX1415AENE+ also features a low supply current of 135µA per channel (270µA total for two channels), which is especially beneficial for battery-powered devices where power efficiency is crucial.

To ensure data integrity, the MAX1415AENE+ includes a 50Hz/60Hz notch filter that effectively eliminates power-line noise, making it an excellent choice for applications sensitive to such interference. With its small 16-pin QSOP package, the product is designed to occupy minimal space on the circuit board, providing a compact and efficient solution for high-precision analog-to-digital conversion.

Overall, the MAX1415AENE+ from Maxim Integrated is a top-tier ADC offering high accuracy, low power consumption, and a range of features that make it a versatile choice for demanding applications where precision is paramount.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $1.7594

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess