EN
  • EN
  • DE

SMBJ4763/TR13

Part No SMBJ4763/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 91 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 250 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 69.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4763
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280265-SMBJ4763/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4763/TR13 CAD Model

Description

Microchip Technology's SMBJ4763/TR13 Zener Diode

The SMBJ4763/TR13 from Microchip Technology is a robust surface-mount Zener diode, offering a reliable solution for voltage regulation and protection applications in compact electronic assemblies. This Zener diode is designed to manage high surge events and provides a voltage reference with precise voltage control, ensuring the stability and safety of various electronic components.

Product Features:

  • Voltage Regulation: With a nominal Zener voltage of 76V, the SMBJ4763/TR13 is an excellent choice for providing stable reference voltages in power supply circuits.
  • Power Dissipation: This device is capable of withstanding up to 5W of power dissipation, which helps to maintain its performance under high power conditions and extends its operational lifespan.
  • Surge Protection: It features a high surge capability, making it suitable for protecting sensitive electronics against voltage transients and spikes that can occur due to sudden changes in power supply or due to electrostatic discharges.
  • Package Type: The SMBJ4763/TR13 comes in a DO-214AA package, also known as an SMB package. This compact form factor is ideal for space-constrained applications and allows for efficient use of PCB real estate.
  • RoHS Compliant: In line with environmental standards, this Zener diode is RoHS compliant, meaning it is free from hazardous substances and suitable for use in various international markets.

Applications:

The SMBJ4763/TR13 Zener diode is versatile and can be used in a range of electronic devices and systems, including:

  • Power management modules
  • Consumer electronics such as televisions and computers
  • Telecommunication systems
  • Industrial control equipment
  • Automotive electronics

Microchip Technology's commitment to quality ensures that the SMBJ4763/TR13 Zener diode is a reliable and efficient component for designers and engineers looking to enhance the performance and safety of their electronic products. With its combination of voltage regulation, power dissipation capabilities, and surge protection, the SMBJ4763/TR13 is an essential component for modern electronic designs that require precise voltage control and robust protection features.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess