Products specifications Report Issue?

Category Relays>Automotive Relays
Mfr Panasonic Electric Works
Series CB
Package Bulk
Coil Type Non Latching
Coil Current 117 mA
Coil Voltage 12VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 40 A
Switching Voltage 14VDC - Nom
Must Operate Voltage 7 VDC
Must Release Voltage 1.2 VDC
Operate Time 15 ms
Release Time 15 ms
Features Sealed - Flux Protection
Mounting Type Socketable
Termination Style Plug In, Quick Connect - 0.250" (6.3mm)
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver Alloy, Cadmium Free
Coil Power 1.4W
Coil Resistance 103 Ohms
Base Product Number CB1F
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0050
Other Names CB1F-12V-ND,CB1F12V,255-2179
Standard Package 50
Win Source Part Number 1047390-CB1F-12V
Ultra Librarian 3D Model Ultra Librarian CB1F-12V CAD Model

Description

The Win Source Part Number 1047390-CB1F-12V is a plug-in automotive relay with a contact form of SPDT (1 Form C) and a contact rating of 40A.

  • Coil Voltage: 12VDC
  • Coil Resistance: 103 Ohms
  • Mounting: Socketable
  • Temperature Range: -40°C to 85°C
  • Manufacturer: Panasonic Electric Works
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Panasonic
RELAY GEN PURPOSE SPST 30A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Need more? Email Us
ECAD model for JTN1AS-TMP-F-DC24V
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 24V / General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable
Need more? Email Us
ECAD model for KRPA-14DN-24
Omron
RELAY GEN PURPOSE DPDT 1A 12VDC / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
ECAD model for G5A-234P-DC12
Panasonic
RELAY GEN PURPOSE SPST 30A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Chassis Mount
Lowest to $17.7226
ECAD model for HE1AN-DC24V
TE Connectivity
RELAY REED SPST 500MA 15V / Reed Relay 15VDC 2KOhm 0.5A SPST-NO(19.8x5.08x7.8)mm THT Dry
Need more? Email Us
ECAD model for V23100V4515A010
Panasonic
RELAY GEN PURPOSE SPST 10A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Lowest to $4.8896
ECAD model for JS1A-24V-F
Panasonic
RELAY GEN PURPOSE SPDT 2A 48V
Need more? Email Us
ECAD model for DS1E-M-DC48V
TE Connectivity
RELAY GEN PURPOSE DPDT 30A 120V / General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount
Need more? Email Us
ECAD model for T92P11A22-120
Panasonic
RELAY GEN PURPOSE DPST 8A 12V / General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole
Lowest to $17.7273
ECAD model for DK2A-12V

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention