Products specifications Report Issue?

Manufacturer ON Semiconductor
Standard Package 20
Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers Controllers
Packaging Bulk
Motor Type - AC DC Brushed DC
Function Driver - Fully Integrated Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Applications General Purpose
Current - Output 6.1A
Operating Supply Voltage 4.75 V ~ 5.25 V
Voltage - Load 10 V ~ 42 V
Operating Temperature Range -20°C ~ 105°C (TC)
Mounting Style Through Hole
Package 19-SSIP Formed Leads
Catalog Drivers
Win Source Part Number 053159-STK681-332-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control, Industrial, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian STK681-332-E CAD Model

Description

The ON Semiconductor STK681-332-E is a highly integrated and efficient motor driver designed for driving a single-phase brushless DC motor. This advanced device is an excellent choice for a variety of applications, including home appliances, office automation equipment, and industrial machinery that require precise motor control.

Key Features

  • Integrated Power Stages: The STK681-332-E integrates high-power output stages capable of handling substantial current and voltage levels, ensuring reliable operation for your motor control needs.
  • High Efficiency: With its optimized power MOSFETs, this driver offers high efficiency, reducing heat generation and power loss during operation.
  • Wide Operating Voltage Range: The device supports a broad range of operating voltages, making it versatile for use in various systems without the need for additional components.
  • Built-in Protection Features: It includes multiple protection features such as thermal shutdown, overcurrent protection, and under-voltage lockout, enhancing the safety and longevity of both the motor and the driver.
  • Easy Control Interface: The STK681-332-E can be easily controlled via standard logic-level signals, allowing for simple integration with microcontrollers or other control systems.
  • Compact Design: The device comes in a compact package, which is ideal for space-constrained applications.

Applications

The versatility of the STK681-332-E makes it suitable for a wide range of motor control applications. Some of the typical applications include:

  • Fans and blowers
  • Pumps
  • Office automation machines like printers and scanners
  • Small household appliances
  • Vending machines

Technical Specifications

The STK681-332-E motor driver offers a comprehensive set of technical specifications that make it a robust and reliable choice for your motor control solutions. It can handle a maximum voltage of up to 44V and provides a continuous current output that can meet the demands of a wide array of single-phase brushless DC motors.

Ordering and Availability

For those interested in integrating the STK681-332-E into their designs, the product is available for order through ON Semiconductor's network of authorized distributors. Detailed datasheets and additional resources are also accessible to ensure a smooth design-in process.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC MOTOR DRIVER 10DFN
Lowest to $1.4386
ECAD model for A5940GEJTR-T
Allegro MicroSystems, LLC
DUAL FULL-BRIDGE PWM MOTOR DRIVER WITH BRAKE | IC MOTOR DRVR 4.75V-5.5V 16SOIC
Lowest to $5.3504
ECAD model for a3968slb
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
ECAD model for E3T-CT22S
Rohm Semiconductor
IC MOTOR DRIVER 8V-26.4V 28VQFN / 3-phase brushless motor pre-driver
Lowest to $0.8322
ECAD model for BD63002MUV-E2
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
ECAD model for E3Z-D61
STMicroelectronics
Motor Controller 5V 20-Pin SO T/R / STEPPER MOTOR CONTROLLERS | IC MOTOR DRV BIPOLAR/UNIPLR 20SO
Lowest to $5.6550
ECAD model for L297D013TR
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $113.0277
ECAD model for E3Z-FDN27
Texas Instruments
IC MTR DRV MULTI 4.4-45V 48HTQFP / Three-Phase Automotive Gate Driver
Lowest to $7.9018
ECAD model for DRV83055QPHPRQ1
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V / 2-phase Stepping Motor Driver
Lowest to $7.7616
ECAD model for STK672-732A-E

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention