EN
  • EN
  • DE
  • IT

AXK830125

Part No AXK830125
Manufacturer Panasonic
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case AXK8301
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 709567-AXK830125
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AXK830125 CAD Model

Description

The Panasonic AXK830125 is a robust board-to-board connector, specifically designed to provide reliable and secure connections in various electronic applications. It is engineered to meet the demands of modern, compact devices requiring high-density interconnect solutions. This connector offers a blend of durability, space efficiency, and ease of assembly.

Applications

  • Smartphones and tablets
  • Digital cameras and camcorders
  • Portable gaming devices
  • Navigation systems
  • Industrial equipment
  • Medical equipment
  • Automotive systems

Features

  • Fine pitch design for high-density connections.
  • Surface mount technology (SMT) compatible.
  • Robust construction for enhanced durability.
  • Gold-plated contacts for superior conductivity and corrosion resistance.
  • Polarization features to prevent mis-mating.
  • Compact footprint to save board space.

Benefits

  • Enables smaller and lighter electronic devices due to its high-density and compact design.
  • Simplifies the manufacturing process with SMT compatibility, reducing assembly costs.
  • Ensures reliable performance in harsh environments due to its robust construction.
  • Provides excellent signal integrity with gold-plated contacts, minimizing signal loss and interference.
  • Reduces the risk of connection errors with polarization features.
  • Offers a cost-effective interconnect solution for a wide range of applications.

Additional Details

The AXK830125 connector is designed to withstand high operating temperatures, making it suitable for demanding applications. Its low profile contributes to the overall miniaturization of electronic devices. The connector is available in various pin counts to accommodate different design requirements. It is often used in applications requiring high-speed data transmission and reliable power delivery. The housing material is typically made of high-performance plastic, ensuring dimensional stability and resistance to chemicals. It also conforms to industry standards such as RoHS, ensuring environmental compliance. The connector has a secure locking mechanism to prevent accidental disconnections, even under vibration or shock.

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess