The Molex 43650-0216 is a Micro-Fit 3.0 header designed for providing a secure and reliable connection in various electronic applications. This header is a key component of the Micro-Fit 3.0 connector system, renowned for its compact size and ability to handle high current levels. It is typically used for board-to-wire connections when mated with appropriate Micro-Fit 3.0 receptacles.
Applications
- Power supplies
- Consumer electronics (e.g., appliances, gaming consoles)
- Industrial controls
- Robotics
- Automotive electronics
Features
- Dual Row Configuration: Provides increased circuit density.
- Positive Lock: Ensures secure mating retention to prevent accidental disconnections, especially in high-vibration environments.
- 3.0mm Pitch: Offers a balance between size and current carrying capacity.
- Through-Hole Mounting: Designed for robust and reliable PCB attachment.
- High-Temperature Material: Suitable for reflow soldering processes.
Benefits
- Reliable Connection: The positive lock and high-quality materials ensure a stable electrical connection.
- Compact Size: The Micro-Fit 3.0 design allows for use in space-constrained applications.
- Easy Assembly: Designed for straightforward PCB mounting and mating with compatible receptacles.
- Durable Performance: Withstands harsh environmental conditions and mechanical stress.
- Versatile Use: Suitable for a wide range of applications requiring a compact and reliable power or signal connection.
Additional Details
The 43650-0216 header is typically made from a high-temperature thermoplastic material that is resistant to warping during soldering. It's important to consult the Molex datasheet to confirm specific voltage and current ratings, operating temperature ranges, and applicable safety standards. Proper soldering techniques are crucial for ensuring a reliable connection to the PCB. This header is designed to mate with Micro-Fit 3.0 receptacles accepting crimp terminals.