Products specifications Report Issue?

Connector Type Receptacle
Contact Type Male or Female
Number of Positions 2
Pitch 0.248" (6.30mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Locking Ramp
Color Natural
Insulation Material Polyamide (PA), Nylon
Temperature Range - Operating -55°C ~ 105°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1632977-770424-1
Ultra Librarian 3D Model Ultra Librarian 770424-1 CAD Model

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG 4POS 5.08MM
Need more? Email Us
ECAD model for 794132-1
TE Connectivity
CONN PLUG HSG 40POS 2.54MM
Need more? Email Us
ECAD model for 1438618-1
TE Connectivity
CONN RCPT HSG 21POS 2.54MM
Need more? Email Us
ECAD model for 2-1375820-1
TE Connectivity
CONN PLUG HSG 8POS
Need more? Email Us
ECAD model for DT06-08SC-EP06
TE Connectivity
CONN RCPT HSG 16POS 2.54MM
Need more? Email Us
ECAD model for 1534579-1
Amphenol Sine Systems Corp
CONN PLUG HSG 3POS STRAIN RELIEF
Lowest to $3.1367
ECAD model for AT06-3S-SR01BLK
TE Connectivity
CONN RCPT HSG 15POS 5.00MM
Need more? Email Us
ECAD model for 1-967623-2
TE Connectivity
CONN PLUG HSG 4POS 3.68MM
Need more? Email Us
ECAD model for 770443-1
TE Connectivity
CONN PLUG HSG 3POS 6.30MM
Need more? Email Us
ECAD model for 770783-1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention