EN
  • EN
  • DE

MAX709TESA+

Part No MAX709TESA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPPLY MON W/RESET 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 003195-MAX709TESA+
Ultra Librarian 3D Model Ultra Librarian MAX709TESA+ CAD Model

Description

The MAX709TESA+ is a sophisticated monitoring IC from Maxim Integrated, designed to safeguard single-channel systems against the perils of undervoltage (UV) and overvoltage (OV) conditions. This compact and efficient device comes in a space-saving 8-pin SOIC package, making it an ideal choice for applications where board space is at a premium.

With a primary function of monitoring the power supply voltage, the MAX709TESA+ ensures that the system operates within a safe voltage range. It achieves this by providing a precise voltage threshold detection, which triggers a reset signal when the monitored voltage either falls below or exceeds the set thresholds. This reset signal can be used to initiate corrective actions, such as shutting down the system or alerting a microcontroller to take appropriate measures to prevent damage to sensitive electronic components.

Key Features:

  • Power Supply Monitoring: Precisely monitors the power supply voltage for UV and OV conditions.
  • Adjustable Thresholds: Offers the flexibility to set custom voltage thresholds according to specific system requirements.
  • Manual Reset Input: Allows for an external signal to initiate a system reset, providing additional control to the user.
  • Low Quiescent Current: Consumes minimal power in standby mode, making it suitable for battery-operated devices.
  • Wide Operating Voltage Range: Supports a broad range of supply voltages, catering to diverse applications.
  • Robust Reset Output: The active-low reset output ensures reliable system resets under adverse conditions.

The MAX709TESA+ is a versatile component that can be used in a variety of applications, including computer systems, controllers, portable/battery-powered equipment, and any other system that requires precise voltage monitoring. Its ease of integration, coupled with Maxim Integrated's reputation for high-quality and reliable components, makes the MAX709TESA+ an essential part of any power management solution.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess