Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 100
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 42x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LBGA
Supplier Device Package 144-MAPBGA (13x13)
Family Part Number MK20DN512
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1223872-MK20DN512VMD10
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK20DN512VMD10 CAD Model

Description

Product Overview: NXP MK20DN512VMD10 Microcontroller

The NXP MK20DN512VMD10 is a high-performance microcontroller unit (MCU) from the Kinetis K20 100 MHz family, designed to meet the needs of a wide range of embedded applications. This powerful MCU is built on the ARM Cortex-M4 core, which offers exceptional computational power and efficiency, making it an ideal choice for demanding applications in industrial control, medical systems, automotive, and IoT devices.

Key Features:

  • Core: ARM Cortex-M4 processor with a clock speed of up to 100 MHz, featuring a Floating Point Unit (FPU) for single-precision floating-point math operations.
  • Memory: Equipped with 512 KB of flash memory and 128 KB of RAM, providing ample space for complex applications and data handling.
  • Connectivity: Offers a variety of communication interfaces, including USB 2.0 Full-speed/low-speed, multiple UARTs, SPI, I2C, and CAN for versatile peripheral connectivity.
  • Digital and Analog Features: Includes multiple 16-bit and 32-bit timers, a 16-channel 12-bit Analog-to-Digital Converter (ADC), and a 12-bit Digital-to-Analog Converter (DAC) for precise analog signal management.
  • Package: Available in a 144-pin MAPBGA package, providing a compact footprint for space-constrained applications.
  • Operating Conditions: Supports a wide range of operating voltages from 1.71V to 3.6V and temperatures from -40°C to +105°C, ensuring reliable performance in harsh environments.

Advanced Integration:

The MK20DN512VMD10 MCU integrates advanced features such as DMA support, an external bus interface for easy connection to external memory and peripherals, and a flexible memory protection unit (MPU) that enhances system security. Furthermore, it includes a multitude of low-power modes, which enable energy-efficient operation for battery-powered applications.

Development Support:

Developers can take advantage of NXP's extensive suite of development tools for the MK20DN512VMD10, including software libraries, development boards, and integrated development environments (IDEs) such as MCUXpresso IDE and ARM Keil MDK. This support accelerates the development process and helps bring products to market faster.

With its robust feature set, the NXP MK20DN512VMD10 MCU is a versatile solution that delivers the performance, connectivity, and integration required for today's sophisticated electronic designs.

You May Also Be Interested in

Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Maxim Integrated
IC MCU 8BIT 16KB OTP 52PLCC
Need more? Email Us
ECAD model for DS87C530-QNL
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention