Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Semtech Corporation
Win Source Part Number 1246953-SC338AIMSTR
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC338AIMSTR CAD Model

Description

The SC338AIMSTR is a highly integrated power management unit (PMU) from Semtech, designed to provide a compact and efficient solution for powering portable devices and other low-power applications. It integrates multiple functions including buck converters, LDO regulators, and a battery charger, offering a complete power management solution in a single chip.

Applications

  • Portable Devices
  • Wearable Electronics
  • Handheld Instruments
  • IoT Devices
  • Low-Power Microcontroller Systems

Features

  • Multiple Buck Converters: Provides efficient step-down voltage conversion.
  • Low Dropout (LDO) Regulators: Delivers clean and stable power to sensitive analog circuits.
  • Integrated Battery Charger: Supports single-cell Li-Ion/Polymer batteries.
  • I2C Interface: Allows for easy programming and monitoring of power management parameters.
  • Compact Package: Small form factor for space-constrained applications.

Benefits

  • Reduced Board Space: Integration of multiple functions minimizes component count and board size.
  • Improved Power Efficiency: Optimized power conversion circuitry extends battery life.
  • Simplified System Design: Integrated solution reduces design complexity and time-to-market.
  • Flexible Configuration: I2C interface allows for customization of power management settings.

Technical Specifications

  • Input Voltage Range: 2.7 V to 5.5 V
  • Output Voltage Range: Programmable via I2C
  • Battery Charger: Single-cell Li-Ion/Polymer
  • Operating Temperature: -40 °C to +85 °C
  • Interface: I2C
  • Package: QFN

You May Also Be Interested in

Texas Instruments
IC REG CTRLR SGL 12V 8VSSOP
Need more? Email Us
ECAD model for LP2975IMM-12/NOPB
Microchip Technology
IC REG CTRLR SGL OUT 14-DIP
Lowest to $5.1460
ECAD model for MIC5157BN
Fairchild/ON Semiconductor
4-Terminal Adjustable Voltage Regulators
Lowest to $66.0805
ECAD model for UA79MG
NEC
Lowest to $4.4318
ECAD model for UPD120N33T1B(51)-E1-AZ
ON Semiconductor
STEP-DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $0.5027
ECAD model for LV5805M-TE-L-E
Renesas Electronics America
Need more? Email Us
ECAD model for M5237ML CF0J
NEC
Need more? Email Us
ECAD model for UPC78L15
NEC
THREE TERMINAL LOW DROPOUT VOLTAGE REGULATOR
Need more? Email Us
ECAD model for UPC2409AHF
Panasonic
Silicon planar type
Need more? Email Us
ECAD model for MA3075-M

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.7502 $66.0048
58+ $2.2574 $130.9292
89+ $2.1862 $194.5718
123+ $2.1164 $260.3172
159+ $2.0452 $325.1868
212+ $1.8343 $388.8716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,900 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention