Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr Panasonic Electric Works
Series A4S
Package Tape & Reel (TR),Cut Tape (CT)
Connector Type Header, Outer Shroud Contacts
Number of Positions 50
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting SMD (SMT)
Features Solder Retention
Contact Finish Gold
Mated Stacking Heights 0.8mm
Height Above Board 0.026" (0.65mm)
Base Product Number AXE650
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names AXE650124-ND,255-3213-1,255-3213-2
Standard Package 5,000
Win Source Part Number 988833-AXE650124
Ultra Librarian 3D Model Ultra Librarian AXE650124 CAD Model

Description

The A4S series header connector from Panasonic Electric Works is a 50-position rectangular connector array with edge type, mezzanine (board to board) contact.

  • Positions: 50
  • Pitch: 0.016" (0.40mm)
  • Rows: two rows of outer shroud contacts
  • Features: solder retention
  • Contact Finish: gold
  • Height above Board: 0.026" (0.65mm)
  • Mounting: SMD (SMT) technology
  • Package: tape & reel (TR) or cut tape (CT)
  • Standard Package: 5,000
  • Mated Stacking Height: 0.8mm
  • ECCN: EAR99
  • Application: reliable and high-speed data transmission
  • Usage: various electronic devices, such as laptops, mobile phones, and other portable devices

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 3POS 2MM / Connector Header Through Hole 3 position 0.079" (2.00mm)
Need more? Email Us
ECAD model for MTMM-103-15-L-S-629
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 34 position 0.079" (2.00mm)
Need more? Email Us
ECAD model for MTMM-117-07-L-D-305
TE Connectivity
Need more? Email Us
ECAD model for HDP24-24-14PN
3M
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $6.7790
ECAD model for N3408-6302RB
TE Connectivity
Lowest to $24.7540
ECAD model for HDP24-24-47PE
TE Connectivity
Lowest to $23.6599
ECAD model for HDP24-24-31PE
TE Connectivity
Lowest to $20.6743
ECAD model for HDP24-24-29PE
TE Connectivity
Lowest to $26.6158
ECAD model for HDP26-24-35SN-L017
Souriau Connection Technology
4 Position Circular Connector Receptacle for Female Contacts Panel Mount, Flange
Need more? Email Us
ECAD model for UTP0104S

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5725 $62.9000
90+ $1.2902 $116.1180
135+ $1.2499 $168.7365
190+ $1.2096 $229.8240
240+ $1.1693 $280.6320
325+ $1.0483 $340.6975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 67,863 pieces
MOQ: 40 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention