EN
  • EN
  • DE

HDP24-24-47PE

Part No HDP24-24-47PE
Manufacturer TE Connectivity
Catalog Circular Connectors - Housings
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Housings
Mfr TE Connectivity Deutsch Connectors
Series HDP20
Package Bulk
Connector Type Receptacle Housing
Type For Male Pins
Number of Positions 47
Shell Size - Insert 24-47
Contact Type Crimp
Contact Size 16 (5), 20 (42)
Mounting Type Panel Mount
Mounting Feature Bulkhead - Front Side Nut
Fastening Type Bayonet Lock
Orientation Keyed
Shell Material Polyamide (PA66), Nylon 6/6, Glass Filled
Housing Color Black
Ingress Protection IP68 - Dust Tight, Waterproof
Material Flammability Rating UL94 V-1
Features Dust Cap
Shielding Unshielded
Note Contacts Not Included; Jam Nut Not Included
Insert Material Polyetherimide (PEI)
Contact Shape Circular
Temperature Range - Operating -55°C ~ 125°C
Base Product Number HDP24
Other Names 1734-1210,-HDP24-24-47PE-SI,-1494-HDP24-24-47PE-CSI
Standard Package 30
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1294233-HDP24-24-47PE
Ultra Librarian 3D Model Ultra Librarian HDP24-24-47PE CAD Model

Description

This TE Connectivity Deutsch Connectors black receptacle housing is a circular connector housing that comes in bulk packaging.

  • Feature: Dust cap
  • Material: Polyamide (PA66), Nylon 6/6, Glass Filled
  • Temperature Range: -55°C to 125°C
  • Shielding: Unshielded
  • Orientation: Keyed
  • Material Flammability Rating: UL94 V-1
  • Shell Size - Insert: 24-47
  • Contact Type: Crimp
  • Shell Material: Polyetherimide (PEI)
  • Insert Material: Polyetherimide (PEI)
  • ECCN: EAR99
  • HTSUS: 8538.90.6000

You May Also Be Interested in

TE Connectivity
PLG, 14P, BLK, N, 4/12/16, P
Need more? Email Us
Conesys
AE8 12C 12#20 PIN RECP
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT HSNG MALE 3POS PNL MT
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSG FMALE 32POS PNL MT
Need more? Email Us
Amphenol Aerospace Operations
CONN PLG HSG FMALE 30POS INLINE
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 31POS PNL MT
Lowest to $38.4197
Amphenol Sine Systems Corp
CONN RCPT HSNG FMALE 6POS PNL MT
Need more? Email Us
Cinch Connectivity Solutions
CONN PLG HSG FMALE 41POS INLINE
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSG FMALE 151P PNL MT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1018 $66.3054
6+ $18.1348 $108.8088
9+ $17.5681 $158.1129
12+ $17.0014 $204.0168
16+ $16.4347 $262.9552
21+ $14.7345 $309.4245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 193 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess