EN
  • EN
  • DE

MTMM-117-07-L-D-305

Part No MTMM-117-07-L-D-305
Manufacturer Samtec Inc.
Catalog Circular Connectors - Housings
Description 2MM TERMINAL STRIP / Connector Header Through Hole 34 position 0.079" (2.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr Samtec Inc.
Series MTMM
Package Bulk
Connector Type Header, Cuttable
Contact Type Male Pin
Pitch - Mating 0.079" (2.00mm)
Number of Positions 34
Number of Rows 2
Row Spacing - Mating 0.079" (2.00mm)
Number of Positions Loaded All
Style Board to Board or Cable
Shrouding Unshrouded
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Length - Mating 0.305" (7.75mm)
Overall Contact Length 0.456" (11.58mm)
Insulation Height 0.059" (1.50mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 10.0µin (0.25µm)
Contact Finish - Post Tin
Contact Material Phosphor Bronze
Insulation Material Liquid Crystal Polymer (LCP)
Temperature Range - Operating -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating (Amps) 3A
Base Product Number MTMM-117
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 1
Win Source Part Number 1221164-MTMM-117-07-L-D-305
Ultra Librarian 3D Model Ultra Librarian MTMM-117-07-L-D-305 CAD Model

Description

The MTMM-117-07-L-D-305 is a high-density, micro terminal strip manufactured by Samtec Inc. It is designed for board-to-board connections, offering a reliable and space-saving solution for interconnecting PCBs. This connector is commonly used in various applications requiring high-density interconnectivity, such as telecommunications, data networking, and industrial equipment.

Applications:

  • Board-to-board connections in electronic equipment.
  • Telecommunications equipment (e.g., routers, switches).
  • Data networking systems.
  • Industrial control systems.
  • Medical devices.

Features:

  • High Density: Micro pitch design allows for a large number of contacts in a small space.
  • Surface Mount Technology (SMT): Enables automated assembly and high-volume production.
  • Dual Row: Provides increased contact density compared to single-row connectors.
  • Gold-Plated Contacts: Ensures reliable and corrosion-resistant connections.
  • Durable Construction: Designed for long-lasting performance in demanding environments.
  • 17 Positions per Row: Provides a total of 34 contacts.
  • Low Profile: Minimizes the overall height of the connection.

Benefits:

  • Space Saving: High-density design minimizes board space requirements.
  • Reliable Connections: Gold-plated contacts ensure consistent and reliable electrical performance.
  • Automated Assembly: SMT compatibility simplifies manufacturing processes.
  • Increased Design Flexibility: Allows for versatile board-to-board connectivity options.
  • Long-Term Performance: Durable construction ensures long-lasting performance.

Additional Details:

The MTMM-117-07-L-D-305 connector is manufactured using high-quality materials and precise manufacturing processes. Its surface mount design allows for automated assembly, reducing manufacturing costs and improving reliability. The gold-plated contacts ensure a corrosion-resistant and reliable connection, even in harsh environments.

Number of Positions: 34 (17 per row)

Pitch: Micro pitch (typically 0.8mm or 1.0mm)

Mounting Style: Surface Mount (SMT)

Contact Plating: Gold

Row: Dual

Height: 0.305 inches

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Lowest to $52.4782
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess