EN
  • EN
  • DE

HDP24-24-14PN

Part No HDP24-24-14PN
Manufacturer TE Connectivity
Catalog Circular Connectors - Housings
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Housings
Mfr TE Connectivity Deutsch Connectors
Series HDP20
Package Bulk
Connector Type Receptacle Housing
Type For Male Pins
Number of Positions 14
Shell Size - Insert 24-14
Contact Type Crimp
Contact Size 4 (1), 12 (1), 16 (12)
Mounting Type Panel Mount
Mounting Feature Bulkhead - Front Side Nut
Fastening Type Bayonet Lock
Orientation Keyed
Shell Material Polyamide (PA66), Nylon 6/6, Glass Filled
Housing Color Black
Ingress Protection IP68 - Dust Tight, Waterproof
Material Flammability Rating UL94 V-1
Features Dust Cap
Shielding Unshielded
Note Contacts Not Included; Jam Nut Not Included
Insert Material Polyetherimide (PEI)
Contact Shape Circular
Temperature Range - Operating -55°C ~ 125°C
Base Product Number HDP24
Other Names HDP24-24-14PN,1734-1500
Standard Package 30
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1294236-HDP24-24-14PN
Ultra Librarian 3D Model Ultra Librarian HDP24-24-14PN CAD Model

Description

The TE Connectivity Deutsch Connectors HDP24-24-14PN is a receptacle housing connector for male pins. It has 14 positions and features a dust cap.

  • Contact Type: Crimp
  • Fastening Type: Bayonet lock
  • Package: Bulk
  • Contacts Included: No
  • Jam Nut Included: No
  • Ingress Protection: IP68 - Dust Tight, Waterproof
  • Shielding: Unshielded
  • Material Flammability Rating: UL94 V-1
  • Orientation: Keyed
  • Housing Color: Black
  • Standard Package: 30 connectors
  • Mounting Feature: Bulkhead - front side nut
  • Shell Size-Insert: 24-14
  • Insert Material: Polyetherimide (PEI)
  • Temperature Range: -55°C ~ 125°C

You May Also Be Interested in

TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
TE Connectivity RECPT,N KEY,SZ 1
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess