Products specifications Report Issue?

Win Source Part Number WS1310071-ARE1012
Category Relays >High Frequency (RF) Relays
Manufacturer Panasonic Electric Works
Packaging  Bulk
Part Status Obsolete
Coil Type Non Latching
Coil Current 16.7 mA
Coil Voltage 12VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 500 mA
Switching Voltage 30VDC - Max
Ultra Librarian 3D Model Ultra Librarian ARE1012 CAD Model

Description

  • Excellent high frequency characteristics (to 2.6GHz)
  • Surface-mount type also available
  • Compact and slim size

You May Also Be Interested in

Panasonic
RELAY RF DPDT 1A 4.5V
Lowest to $26.1457
ECAD model for ARA220A4H
Omron
RELAY RF SPDT 10MA 24V
Need more? Email Us
ECAD model for G6Z-1PE DC24
Panasonic
RELAY RF SPDT 500MA 12V
Need more? Email Us
ECAD model for ARE1012
Panasonic
RELAY RF DPDT 300MA 4.5V /
Need more? Email Us
ECAD model for ARJ20A4HX
Omron
RELAY RF DPDT 1A 12V
Lowest to $78.6915
ECAD model for G6K-2F-RF-T DC12
TE Connectivity
RELAY RF SPDT 2A 9V /
Lowest to $5.4849
ECAD model for 1-1462051-3
Coto Technology
Reed Relays | RELAY RF SPST 500MA 5V
Lowest to $15.7815
ECAD model for 2904-05-421
Coto Technology
RELAY RF SPDT 100MA 5V
Need more? Email Us
ECAD model for 9852-05-00
TE Connectivity
RELAY RF SPDT 2A 5V
Lowest to $11.4362
ECAD model for 1462052-3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention