EN
  • EN
  • DE

1-1462051-3

Part No 1-1462051-3
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description RELAY RF SPDT 2A 9V /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>High Frequency (RF) Relays
Mfr TE Connectivity Potter & Brumfield Relays
Series HF3, AXICOM
Package Bulk
Coil Type Latching, Dual Coil
Coil Current 15.7 mA
Coil Voltage 9VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 2 A
Switching Voltage 250VAC, 220VDC - Max
Must Operate Voltage 6.75 VDC
Operate Time 5 ms
Release Time 5 ms
Mounting SMD (SMT)
Termination Style Gull Wing
Temperature Range - Operating -55°C ~ 85°C
Contact Material Silver (Ag), Gold (Au)
Coil Power 140mW
Coil Resistance 574 Ohms
Base Product Number 1462051
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.41.0020
Other Names 1-1462051-3-ND,HF395,-1-1462051-3-SI,2266-1-1462051-3TR,PB2682
Standard Package 400
Win Source Part Number 1034450-1-1462051-3
Ultra Librarian 3D Model Ultra Librarian 1-1462051-3 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays HF3, AXICOM is a high-frequency relay that is ideal for use in various electronic circuits.

  • Contact Rating: 2A
  • Switching Voltage: 250VAC/220VDC
  • Coil Voltage: 9VDC
  • Contact Form: SPDT (1 Form C)
  • Packaging: Bulk
  • Coil Resistance: 574 Ohms
  • Coil Current: 15.7 mA
  • RoHS Compliant: Yes
  • Operating Temperature: -55 to 85°C

You May Also Be Interested in

Omron
Need more? Email Us
Omron
Lowest to $0.9463
Omron
Lowest to $1.2806
Omron
Lowest to $133.8518
Omron
Lowest to $15.6410
Omron
Lowest to $14.5565
Omron
RELAY TELECOM DPDT 2A 3V
Need more? Email Us
Omron
Need more? Email Us
Omron
Lowest to $0.9605

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess