EN
  • EN
  • DE

G6K-2F-RF-T DC12

Part No G6K-2F-RF-T DC12
Manufacturer Omron
Catalog High Frequency (RF) Relays
Description RELAY RF DPDT 1A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - High Frequency (RF) Relays
Mfr Omron
Series G6K-RF
Package Tray
Product Status Active
Coil Type Non Latching
Coil Current 9.1 mA
Coil Voltage 12VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 1 A
Switching Voltage 125VAC, 60VDC - Max
Must Operate Voltage 9.6 VDC
Must Release Voltage 1.2 VDC
Operate Time 3 ms
Release Time 3 ms
Mounting Type Surface Mount
Termination Style Gull Wing
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver (Ag), Gold (Au)
Coil Power 100mW
Coil Resistance 1.31 kOhms
Base Product Number G6K
Standard Package 300 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8536.41.0020
Win Source Part Number 919481-G6K-2F-RF-T DC12
Ultra Librarian 3D Model Ultra Librarian G6K-2F-RF-T DC12 CAD Model

Description

The G6K-RF series relay is a high-frequency (RF) relay designed for various electronic applications.

  • Contact Form: DPDT (2 Form C)
  • Coil Voltage: 12VDC
  • Coil Resistance: 1.31 kOhms
  • Contact Material: Silver (Ag) and gold (Au)
  • Switching Voltage: 125VAC and 60VDC
  • Operate Time: 3 ms
  • Release Time: 3 ms
  • Mounting: Surface mountable
  • Temperature Range: -40°C to 70°C
  • Manufacturer: Omron

You May Also Be Interested in

Teledyne Relays
ER134DM4-26B/SQ Teledyne Relays High Frequency / RF Relays datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
RELAY RF SPDT 500MA 24V
Need more? Email Us
Coto Technology
RELAY RF SPST-NO 500MA 12V
Need more? Email Us
Teledyne Relays
712-5 Teledyne Relays High Frequency / RF Relays 5V DC-1GHz .15W datasheet, inventory, & pricing.
Lowest to $349.2538
Omron
RELAY RF DPDT 1A 24V
Need more? Email Us
FCL Components
FTR-B3GB003Z FCL Components High Frequency / RF Relays SIGNAL datasheet, inventory, & pricing.
Lowest to $3.7836
Panasonic
RELAY RF SPDT 500MA 3V
Need more? Email Us
TE Connectivity
High Frequency / RF Relays 140MW 3V 8
Need more? Email Us
Coto Technology
RELAY RF SPST-NO X 4 250MA 5V
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess