EN
  • EN
  • DE

TEA2025D013TR

Part No TEA2025D013TR
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 4.7W MONO AB 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 4.7W x 1 @ 8 Ohm; 2.4W x 2 @ 8 Ohm
Supply Voltage - Operating 3 V to 12 V
Features Depop, Thermal Protection
Mounting SMD (SMT)
Case / Package 20-SO
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 115805-TEA2025D013TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA2025D013TR CAD Model

Description

Product Overview: TEA2025D013TR by STMicroelectronics

The TEA2025D013TR is a versatile audio amplifier integrated circuit (IC) produced by STMicroelectronics, a leader in the semiconductor industry. This IC is specifically designed to deliver high-quality audio performance with low power consumption, making it an ideal choice for a variety of portable and compact audio applications.

Key Features

  • Amplifier Type: The TEA2025D013TR is a stereo audio amplifier that provides a dual-channel output, allowing for rich and immersive sound experiences in stereo systems.
  • Output Power: This IC can deliver up to 2.3 watts per channel into a 4-ohm load, ensuring sufficient power for most small to medium-sized audio devices.
  • Supply Voltage: It operates over a wide supply voltage range from 3V to 12V, offering flexibility in various power environments and battery-operated devices.
  • Low Quiescent Current: The low quiescent current draw makes it an energy-efficient option, extending the battery life of portable devices.
  • Minimal External Components: The TEA2025D013TR requires only a few external components, simplifying the design and reducing the overall bill of materials.

Applications

The TEA2025D013TR is suitable for a multitude of audio applications including but not limited to:

  • Portable audio players
  • Small sound systems
  • Computer and laptop speakers
  • Battery-powered toys with audio feedback
  • Enhanced mobile phone docks

Package and Quality

Encased in a PowerSO-20 package, the TEA2025D013TR is compact and designed for surface-mount technology (SMT), allowing for efficient use of PCB space. STMicroelectronics ensures high-quality standards, and the product is compliant with international directives, such as RoHS, which restricts the use of certain hazardous substances in electrical and electronic equipment.

In summary, the TEA2025D013TR from STMicroelectronics is a powerful, efficient, and versatile audio amplifier IC that is perfect for designers looking to enhance the audio performance of their compact or portable applications with minimal design complexity and cost.

You May Also Be Interested in

Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess